Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-2CSG324C XC6SLX16-2CSG324C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 036613-XC6SLX16-2CSG 324C Mounting: SMD (SMT) Number of I/O: 232 Number of LABs/CLBs: 1139 Number of Logic Elements/Cells: 14579 Total RAM Bits: 589824 Family Name: XC6SLX16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 324-CSPBGA (15x15) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): M1A3P1000L-1FG324YI; M1A3P1000L-1FG324Y; M1A3P600L-FGG324; Introduction Date: February 02, 2009 ECCN: 3A991.d Country of Origin: Philippines, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 036613-XC6SLX16-2CSG 324C Mounting: SMD (SMT) Number of I/O: 232 Number of LABs/CLBs: 1139 Number of Logic Elements/Cells: 14579 Total RAM Bits: 589824 Family Name: XC6SLX16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 324-CSPBGA (15x15) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): M1A3P1000L-1FG324YI; M1A3P1000L-1FG324Y; M1A3P600L-FGG324; Introduction Date: February 02, 2009 ECCN: 3A991.d Country of Origin: Philippines, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-2CSG324C - 036613-XC6SLX16-2CSG324C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-2CSG324C
036613-XC6SLX16-2CSG324C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-2CSG324C 036613-XC6SLX16-2CSG324C
Manufacturer: Xilinx Inc. Win Source Part Number: 036613-XC6SLX16-2CSG 324C Mounting: SMD (SMT) Number of I/O: 232 Number of LABs/CLBs: 1139 Number of Logic Elements/Cells: 14579 Total RAM Bits: 589824 Family Name: XC6SLX16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 324-CSPBGA (15x15) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): M1A3P1000L-1FG324YI; M1A3P1000L-1FG324Y; M1A3P600L-FGG324; Introduction Date: February 02, 2009 ECCN: 3A991.d Country of Origin: Philippines, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 036613-XC6SLX16-2CSG324C
Mounting: SMD (SMT)
Number of I/O: 232
Number of LABs/CLBs: 1139
Number of Logic Elements/Cells: 14579
Total RAM Bits: 589824
Family Name: XC6SLX16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 324-CSPBGA (15x15)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): M1A3P1000L-1FG324YI; M1A3P1000L-1FG324Y; M1A3P600L-FGG324;
Introduction Date: February 02, 2009
ECCN: 3A991.d
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1671-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1671-ND
FPGAs (Field Programmable Gate Array) 122-1671-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 232 589824 14579 324-LFBGA, CSPBGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 232 589824 14579 324-LFBGA, CSPBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX16-2CSG324C
FPGA - Field Programmable Gate Array XC6SLX16-2CSG324C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Fpga, Spartan-6, 232 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx - 32AC9756 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Spartan-6, 232 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx
32AC9756
Fpga, Spartan-6, 232 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx 32AC9756
FPGA, SPARTAN-6, 232 I/O, CSBGA-324; No. of Logic Blocks:2278; No. of Macrocells:14579; FPGA Family:Spartan-6; Logic Case Style:BGA; No. of Pins:324Pins; No. of Speed Grades:2; Total RAM Bits:576Kbit; No. of I/O s:232I/O s RoHS Compliant: Yes

FPGA, SPARTAN-6, 232 I/O, CSBGA-324; No. of Logic Blocks:2278; No. of Macrocells:14579; FPGA Family:Spartan-6; Logic Case Style:BGA; No. of Pins:324Pins; No. of Speed Grades:2; Total RAM Bits:576Kbit; No. of I/O s:232I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-2CSG324C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX16-2CSG324C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX16-2CSG324C
IC FPGA 232 I/O 324CSBGA

IC FPGA 232 I/O 324CSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 036613-XC6SLX16-2CSG324C 122-1671-ND XC6SLX16-2CSG324C 32AC9756 XC6SLX16-2CSG324C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-2CSG324C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Fpga, Spartan-6, 232 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 14579 2278
Package Type Other; 324-CSPBGA (15x15) Other; 324-LFBGA, CSPBGA Other; BGA PBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other
Unlock Full Specs
to access all available technical data

Similar Products

 - EP910DI-35 - Rochester Electronics
Specs
Package Type Other; CDIP40
View Details
6 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details