Manufacturer: Xilinx Inc.
Win Source Part Number: 758144-XC6SLX16-2CSG
Series: Spartan-6 LX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 225-LFBGA, CSPBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 160
Number of LABs/CLBs: 1139
Number of Logic Elements/Cells: 14579
Total RAM Bits: 589824
Categories: Integrated Circuits (ICs)
Manufacturer Package: 225-CSPBGA (13x13)
Alternative Parts (Cross-Reference): XC6SLX16-2CSG225I; iCE40LP8K-CM225; iCE40LP4K-CM225;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 160 589824 14579 225-LFBGA, CSPBGA
FPGA - Field Programmable Gate Array
FPGA, SPARTAN-6, 160 I/O, CSPBGA-225; No. of Logic Blocks:2278; No. of Macrocells:14579; FPGA Family:Spartan-6; Logic Case Style:CSBGA; No. of Pins:225Pins; No. of Speed Grades:2; Total RAM Bits:576Kbit; No. of I/O s:160I/O s; MSL:- RoHS Compliant: Yes
IC FPGA 160 I/O 225CSBGA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 758144-XC6SLX16-2CSG225C | 122-1670-ND | XC6SLX16-2CSG225C | 32AC9755 | XC6SLX16-2CSG225C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-2CSG225C | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Fpga, Spartan-6, 160 I/o, Cspbga-225; No. Of Logic Blocks Amd Xilinx | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 14579 | 2278 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other | |||
| Package Type | Other; 225-LFBGA, CSPBGA | Other; CSBGA | PBGA |