Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-2CPG196C XC6SLX16-2CPG196C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084828-XC6SLX16-2CPG 196C Mounting: SMD (SMT) Number of I/O: 106 Number of LABs/CLBs: 1139 Number of Logic Elements/Cells: 14579 Total RAM Bits: 589824 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 196-CSPBGA (8x8) Supply Voltage - Operating: 1.14 V to 1.26 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084828-XC6SLX16-2CPG 196C Mounting: SMD (SMT) Number of I/O: 106 Number of LABs/CLBs: 1139 Number of Logic Elements/Cells: 14579 Total RAM Bits: 589824 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 196-CSPBGA (8x8) Supply Voltage - Operating: 1.14 V to 1.26 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-2CPG196C - 084828-XC6SLX16-2CPG196C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-2CPG196C
084828-XC6SLX16-2CPG196C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-2CPG196C 084828-XC6SLX16-2CPG196C
Manufacturer: Xilinx Inc. Win Source Part Number: 084828-XC6SLX16-2CPG 196C Mounting: SMD (SMT) Number of I/O: 106 Number of LABs/CLBs: 1139 Number of Logic Elements/Cells: 14579 Total RAM Bits: 589824 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 196-CSPBGA (8x8) Supply Voltage - Operating: 1.14 V to 1.26 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 084828-XC6SLX16-2CPG196C
Mounting: SMD (SMT)
Number of I/O: 106
Number of LABs/CLBs: 1139
Number of Logic Elements/Cells: 14579
Total RAM Bits: 589824
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 196-CSPBGA (8x8)
Supply Voltage - Operating: 1.14 V to 1.26 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1984-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1984-ND
FPGAs (Field Programmable Gate Array) 122-1984-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 106 589824 14579 196-TFBGA, CSBGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 106 589824 14579 196-TFBGA, CSBGA

Buy Now Datasheet
Fpga, Spartan-6, 106 I/o, Cspbga-196; No. Of Logic Blocks Amd Xilinx - 32AC9754 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Spartan-6, 106 I/o, Cspbga-196; No. Of Logic Blocks Amd Xilinx
32AC9754
Fpga, Spartan-6, 106 I/o, Cspbga-196; No. Of Logic Blocks Amd Xilinx 32AC9754
FPGA, SPARTAN-6, 106 I/O, CSPBGA-196; No. of Logic Blocks:2278; No. of Macrocells:14579; FPGA Family:Spartan-6; Logic Case Style:CSBGA; No. of Pins:196Pins; No. of Speed Grades:2; Total RAM Bits:576Kbit; No. of I/O s:106I/O s; MSL:- RoHS Compliant: Yes

FPGA, SPARTAN-6, 106 I/O, CSPBGA-196; No. of Logic Blocks:2278; No. of Macrocells:14579; FPGA Family:Spartan-6; Logic Case Style:CSBGA; No. of Pins:196Pins; No. of Speed Grades:2; Total RAM Bits:576Kbit; No. of I/O s:106I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX16-2CPG196C
FPGA - Field Programmable Gate Array XC6SLX16-2CPG196C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-2CPG196C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX16-2CPG196C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX16-2CPG196C
IC FPGA 106 I/O 196CSBGA

IC FPGA 106 I/O 196CSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084828-XC6SLX16-2CPG196C 122-1984-ND 32AC9754 XC6SLX16-2CPG196C XC6SLX16-2CPG196C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-2CPG196C FPGAs (Field Programmable Gate Array) Fpga, Spartan-6, 106 I/o, Cspbga-196; No. Of Logic Blocks Amd Xilinx FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 14579 2278
Package Type Other; 196-CSPBGA (8x8) Other; 196-TFBGA, CSBGA Other; CSBGA SBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-TVQ100I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details