Xilinx, Inc. 1.2V FPGA Programmable Logic Device XC6SLX150T-N3FG676I

Description
IC FPGA 396 I/O 676FCBGA / FPGA Spartan®-6 LXT Family 147443 Cells 45nm Technology 1.2V 676-Pin FBGA Product overview: XC6SLX150T-N3FG676I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6SLX150T-N3FG6 76I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 396 I/O 676FCBGA / FPGA Spartan®-6 LXT Family 147443 Cells 45nm Technology 1.2V 676-Pin FBGA Product overview: XC6SLX150T-N3FG676I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6SLX150T-N3FG6 76I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2V FPGA Programmable Logic Device - 696-XC6SLX150T-N3FG676I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-XC6SLX150T-N3FG676I
1.2V FPGA Programmable Logic Device 696-XC6SLX150T-N3FG676I
IC FPGA 396 I/O 676FCBGA / FPGA Spartan®-6 LXT Family 147443 Cells 45nm Technology 1.2V 676-Pin FBGA Product overview: XC6SLX150T-N3FG676I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6SLX150T-N3FG6 76I can be used for catalog matching and distributor lookup.

IC FPGA 396 I/O 676FCBGA / FPGA Spartan®-6 LXT Family 147443 Cells 45nm Technology 1.2V 676-Pin FBGA Product overview: XC6SLX150T-N3FG676I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6SLX150T-N3FG676I can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150T-N3FG676I - 799906-XC6SLX150T-N3FG676I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150T-N3FG676I
799906-XC6SLX150T-N3FG676I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150T-N3FG676I 799906-XC6SLX150T-N3FG676I
Manufacturer: Xilinx Inc. Win Source Part Number: 799906-XC6SLX150T-N3 FG676I Series: Spartan-6 LXT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 676-BBGA, FCBGA Mounting: Sub-Base Mount Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 396 Number of LABs/CLBs: 11519 Number of Logic Elements/Cells: 147443 Total RAM Bits: 4939776 Family Name: XC6SLX150T Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): AX500-3FG676B; AX500-FG676B ; AX500-3FG676; AX500-3FG676PP; Introduction Date: June 30, 2008 ECCN: 3A991.d Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799906-XC6SLX150T-N3FG676I
Series: Spartan-6 LXT
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 676-BBGA, FCBGA
Mounting: Sub-Base Mount
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 396
Number of LABs/CLBs: 11519
Number of Logic Elements/Cells: 147443
Total RAM Bits: 4939776
Family Name: XC6SLX150T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 676-FCBGA (27x27)
Alternative Parts (Cross-Reference): AX500-3FG676B; AX500-FG676B ; AX500-3FG676; AX500-3FG676PP;
Introduction Date: June 30, 2008
ECCN: 3A991.d
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX150T-N3FG676I
FPGA - Field Programmable Gate Array XC6SLX150T-N3FG676I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
IC FPGA 396 I/O 676FCBGA - 903-XC6SLX150T-N3FG676I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 396 I/O 676FCBGA
903-XC6SLX150T-N3FG676I
IC FPGA 396 I/O 676FCBGA 903-XC6SLX150T-N3FG676I
IC FPGA 396 I/O 676FCBGA

IC FPGA 396 I/O 676FCBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC6SLX150T-N3FG676I 799906-XC6SLX150T-N3FG676I XC6SLX150T-N3FG676I 903-XC6SLX150T-N3FG676I
Product Name 1.2V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150T-N3FG676I FPGA - Field Programmable Gate Array IC FPGA 396 I/O 676FCBGA
Logic Cells / Logic Blocks 147443 147443 147443
Package Type Other; 676-BBGA, FCBGA Other; 676-BBGA, FCBGA
User I/Os 396 pins 676 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.14 V ~ 1.26 V Other; 1.2V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details