Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC6SLX150T-3FGG900C

Description
Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 540 4939776 147443 900-BBGA
Request a Quote Datasheet
Description
Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 540 4939776 147443 900-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC6SLX150T-3FGG900C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6SLX150T-3FGG900C-ND
FPGAs (Field Programmable Gate Array) XC6SLX150T-3FGG900C-ND
Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 540 4939776 147443 900-BBGA

Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 540 4939776 147443 900-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150T-3FGG900C - 799904-XC6SLX150T-3FGG900C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150T-3FGG900C
799904-XC6SLX150T-3FGG900C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150T-3FGG900C 799904-XC6SLX150T-3FGG900C
Manufacturer: Xilinx Inc. Win Source Part Number: 799904-XC6SLX150T-3F GG900C Series: Spartan-6 LXT Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 900-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 540 Number of LABs/CLBs: 11519 Number of Logic Elements/Cells: 147443 Total RAM Bits: 4939776 Family Name: XC6SLX150T Categories: Integrated Circuits (ICs) Manufacturer Package: 900-FBGA (31x31) Alternative Parts (Cross-Reference): LFE220E6F900C; LFE2-20E-7FN900C; LFE2M-20E-6F900C; LFE212E5F900C; Introduction Date: February 02, 2009 ECCN: 3A991.d Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799904-XC6SLX150T-3FGG900C
Series: Spartan-6 LXT
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 900-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 540
Number of LABs/CLBs: 11519
Number of Logic Elements/Cells: 147443
Total RAM Bits: 4939776
Family Name: XC6SLX150T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 900-FBGA (31x31)
Alternative Parts (Cross-Reference): LFE220E6F900C; LFE2-20E-7FN900C; LFE2M-20E-6F900C; LFE212E5F900C;
Introduction Date: February 02, 2009
ECCN: 3A991.d
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150T-3FGG900C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX150T-3FGG900C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX150T-3FGG900C
IC FPGA 540 I/O 900FBGA

IC FPGA 540 I/O 900FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX150T-3FGG900C
FPGA - Field Programmable Gate Array XC6SLX150T-3FGG900C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC6SLX150T-3FGG900C-ND 799904-XC6SLX150T-3FGG900C XC6SLX150T-3FGG900C XC6SLX150T-3FGG900C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150T-3FGG900C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 900-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672I4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 500 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details