Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150T-3FGG484C XC6SLX150T-3FGG484C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939556-XC6SLX150T-3F GG484C Series: Spartan®-6 LXT Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 484-BBGA Package: 484-BBGA Package: Tray Mounting: Surface Mount Number of I/O: 296 Family Name: XC6SLX150 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-1766, XC6SLX150T-3FGG484C- ND, XC6SLX150T3FGG484C
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939556-XC6SLX150T-3F GG484C Series: Spartan®-6 LXT Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 484-BBGA Package: 484-BBGA Package: Tray Mounting: Surface Mount Number of I/O: 296 Family Name: XC6SLX150 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-1766, XC6SLX150T-3FGG484C- ND, XC6SLX150T3FGG484C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150T-3FGG484C - 939556-XC6SLX150T-3FGG484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150T-3FGG484C
939556-XC6SLX150T-3FGG484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150T-3FGG484C 939556-XC6SLX150T-3FGG484C
Manufacturer: Xilinx Inc. Win Source Part Number: 939556-XC6SLX150T-3F GG484C Series: Spartan®-6 LXT Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 484-BBGA Package: 484-BBGA Package: Tray Mounting: Surface Mount Number of I/O: 296 Family Name: XC6SLX150 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-1766, XC6SLX150T-3FGG484C- ND, XC6SLX150T3FGG484C

Manufacturer: Xilinx Inc.
Win Source Part Number: 939556-XC6SLX150T-3FGG484C
Series: Spartan®-6 LXT
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 484-BBGA
Package: 484-BBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 296
Family Name: XC6SLX150
Categories: Integrated Circuits (ICs)
Case / Package: 484-FBGA (23x23)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 122-1766, XC6SLX150T-3FGG484C-ND, XC6SLX150T3FGG484C

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1766-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1766-ND
FPGAs (Field Programmable Gate Array) 122-1766-ND
Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 296 4939776 147443 484-BBGA

Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 296 4939776 147443 484-BBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX150T-3FGG484C
FPGA - Field Programmable Gate Array XC6SLX150T-3FGG484C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150T-3FGG484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX150T-3FGG484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX150T-3FGG484C
IC FPGA 296 I/O 484FBGA

IC FPGA 296 I/O 484FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939556-XC6SLX150T-3FGG484C 122-1766-ND XC6SLX150T-3FGG484C XC6SLX150T-3FGG484C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150T-3FGG484C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-FBGA (23x23) Other; 484-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-3V - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details