Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC6SLX150T-3CSG484C

Description
Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 296 4939776 147443 484-FBGA, CSPBGA
Request a Quote Datasheet
Description
Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 296 4939776 147443 484-FBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1792-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1792-ND
FPGAs (Field Programmable Gate Array) 122-1792-ND
Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 296 4939776 147443 484-FBGA, CSPBGA

Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 296 4939776 147443 484-FBGA, CSPBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150T-3CSG484C - 799901-XC6SLX150T-3CSG484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150T-3CSG484C
799901-XC6SLX150T-3CSG484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150T-3CSG484C 799901-XC6SLX150T-3CSG484C
Manufacturer: Xilinx Inc. Win Source Part Number: 799901-XC6SLX150T-3C SG484C Series: Spartan-6 LXT Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-FBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 296 Number of LABs/CLBs: 11519 Number of Logic Elements/Cells: 147443 Total RAM Bits: 4939776 Family Name: XC6SLX150T Categories: Integrated Circuits (ICs) Manufacturer Package: 484-CSPBGA (19x19) Alternative Parts (Cross-Reference): 5CSEBA2U19C8SN; 5CSEBA2U19I7S; 5CSEBA2U19C8S; 5CSEBA2U19I7; Introduction Date: February 02, 2009 ECCN: 3A991.d Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799901-XC6SLX150T-3CSG484C
Series: Spartan-6 LXT
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 484-FBGA, CSPBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 296
Number of LABs/CLBs: 11519
Number of Logic Elements/Cells: 147443
Total RAM Bits: 4939776
Family Name: XC6SLX150T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-CSPBGA (19x19)
Alternative Parts (Cross-Reference): 5CSEBA2U19C8SN; 5CSEBA2U19I7S; 5CSEBA2U19C8S; 5CSEBA2U19I7;
Introduction Date: February 02, 2009
ECCN: 3A991.d
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150T-3CSG484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX150T-3CSG484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX150T-3CSG484C
IC FPGA 296 I/O 484CSBGA

IC FPGA 296 I/O 484CSBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX150T-3CSG484C
FPGA - Field Programmable Gate Array XC6SLX150T-3CSG484C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
FPGA, 11519 CLBS, 862MHz, PBGA484 - XC6SLX150T-3CSG484C - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA, 11519 CLBS, 862MHz, PBGA484
XC6SLX150T-3CSG484C
FPGA, 11519 CLBS, 862MHz, PBGA484 XC6SLX150T-3CSG484C
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1792-ND 799901-XC6SLX150T-3CSG484C XC6SLX150T-3CSG484C XC6SLX150T-3CSG484C XC6SLX150T-3CSG484C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150T-3CSG484C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA, 11519 CLBS, 862MHz, PBGA484
Package Type Other; 484-FBGA, CSPBGA PBGA PBGA; Other; PBGA484
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details