Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC6SLX150T-2FGG900C

Description
Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 540 4939776 147443 900-BBGA
Request a Quote Datasheet
Description
Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 540 4939776 147443 900-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC6SLX150T-2FGG900C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6SLX150T-2FGG900C-ND
FPGAs (Field Programmable Gate Array) XC6SLX150T-2FGG900C-ND
Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 540 4939776 147443 900-BBGA

Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 540 4939776 147443 900-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150T-2FGG900C - 811194-XC6SLX150T-2FGG900C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150T-2FGG900C
811194-XC6SLX150T-2FGG900C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150T-2FGG900C 811194-XC6SLX150T-2FGG900C
Manufacturer: Xilinx Inc. Win Source Part Number: 811194-XC6SLX150T-2F GG900C Packaging: Tray Mounting Style: SMD Number of I/O: 540 Number of LABs/CLBs: 11519 Number of Logic Elements/Cells: 147443 Total RAM Bits: 4939776 Supplier Device Package: 900-FBGA (31x31) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 900-BBGA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.26V Part Number Series: XC6SLX150

Manufacturer: Xilinx Inc.
Win Source Part Number: 811194-XC6SLX150T-2FGG900C
Packaging: Tray
Mounting Style: SMD
Number of I/O: 540
Number of LABs/CLBs: 11519
Number of Logic Elements/Cells: 147443
Total RAM Bits: 4939776
Supplier Device Package: 900-FBGA (31x31)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 900-BBGA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 27
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.14V ~ 1.26V
Part Number Series: XC6SLX150

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150T-2FGG900C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX150T-2FGG900C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX150T-2FGG900C
IC FPGA 540 I/O 900FBGA

IC FPGA 540 I/O 900FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX150T-2FGG900C
FPGA - Field Programmable Gate Array XC6SLX150T-2FGG900C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC6SLX150T-2FGG900C-ND 811194-XC6SLX150T-2FGG900C XC6SLX150T-2FGG900C XC6SLX150T-2FGG900C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150T-2FGG900C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 900-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A40B724I8 - Lingto Electronic Limited
Specs
System Gates 3.00E6
Logic Cells / Logic Blocks 38400
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details