Manufacturer: Xilinx Inc.
Win Source Part Number: 799899-XC6SLX150T-2F
Series: Spartan-6 LXT
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 484-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 296
Number of LABs/CLBs: 11519
Number of Logic Elements/Cells: 147443
Total RAM Bits: 4939776
Family Name: XC6SLX150
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-FBGA (23x23)
Alternative Parts (Cross-Reference): EP3CLS70U484C8; EP3CLS70U484C7; EP3CLS70U484I7; EP3CLS70U484C7N;
Introduction Date: February 02, 2009
ECCN: 3A991.d
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 296 4939776 147443 484-BBGA
IC FPGA 296 I/O 484FBGA
FPGA - Field Programmable Gate Array
FPGA, SPARTAN-6, 296 I/O, FBGA-484; No. of Logic Blocks:23038; No. of Macrocells:147443; FPGA Family:Spartan-6; Logic Case Style:FBGA; No. of Pins:484Pins; No. of Speed Grades:2; Total RAM Bits:4824Kbit; No. of I/O s:296I/O s; MSL:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 799899-XC6SLX150T-2FGG484C | XC6SLX150T-2FGG484C-ND | XC6SLX150T-2FGG484C | XC6SLX150T-2FGG484C | 32AC9751 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150T-2FGG484C | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Fpga, Spartan-6, 296 I/o, Fbga-484; No. Of Logic Blocks Amd Xilinx |
| Logic Cells / Logic Blocks | 147443 | 23038 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other | |||
| Package Type | Other; 484-BBGA | Other; FBGA |