Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150-3FGG900C XC6SLX150-3FGG900C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799898-XC6SLX150-3FG G900C Series: Spartan-6 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 900-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 576 Number of LABs/CLBs: 11519 Number of Logic Elements/Cells: 147443 Total RAM Bits: 4939776 Family Name: XC6SLX150 Categories: Integrated Circuits (ICs) Manufacturer Package: 900-FBGA (31x31) Alternative Parts (Cross-Reference): LFSC3GA25E-6FN900CES ; LFSC3GA25E-6FN900I; LFSC3GA80E-6FN900C; Introduction Date: February 02, 2009 ECCN: 3A991.d Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799898-XC6SLX150-3FG G900C Series: Spartan-6 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 900-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 576 Number of LABs/CLBs: 11519 Number of Logic Elements/Cells: 147443 Total RAM Bits: 4939776 Family Name: XC6SLX150 Categories: Integrated Circuits (ICs) Manufacturer Package: 900-FBGA (31x31) Alternative Parts (Cross-Reference): LFSC3GA25E-6FN900CES ; LFSC3GA25E-6FN900I; LFSC3GA80E-6FN900C; Introduction Date: February 02, 2009 ECCN: 3A991.d Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150-3FGG900C - 799898-XC6SLX150-3FGG900C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150-3FGG900C
799898-XC6SLX150-3FGG900C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150-3FGG900C 799898-XC6SLX150-3FGG900C
Manufacturer: Xilinx Inc. Win Source Part Number: 799898-XC6SLX150-3FG G900C Series: Spartan-6 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 900-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 576 Number of LABs/CLBs: 11519 Number of Logic Elements/Cells: 147443 Total RAM Bits: 4939776 Family Name: XC6SLX150 Categories: Integrated Circuits (ICs) Manufacturer Package: 900-FBGA (31x31) Alternative Parts (Cross-Reference): LFSC3GA25E-6FN900CES ; LFSC3GA25E-6FN900I; LFSC3GA80E-6FN900C; Introduction Date: February 02, 2009 ECCN: 3A991.d Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799898-XC6SLX150-3FGG900C
Series: Spartan-6 LX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 900-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 576
Number of LABs/CLBs: 11519
Number of Logic Elements/Cells: 147443
Total RAM Bits: 4939776
Family Name: XC6SLX150
Categories: Integrated Circuits (ICs)
Manufacturer Package: 900-FBGA (31x31)
Alternative Parts (Cross-Reference): LFSC3GA25E-6FN900CES; LFSC3GA25E-6FN900I; LFSC3GA80E-6FN900C;
Introduction Date: February 02, 2009
ECCN: 3A991.d
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC6SLX150-3FGG900C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6SLX150-3FGG900C-ND
FPGAs (Field Programmable Gate Array) XC6SLX150-3FGG900C-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 576 4939776 147443 900-BBGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 576 4939776 147443 900-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150-3FGG900C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX150-3FGG900C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX150-3FGG900C
IC FPGA 576 I/O 900FBGA

IC FPGA 576 I/O 900FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX150-3FGG900C
FPGA - Field Programmable Gate Array XC6SLX150-3FGG900C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799898-XC6SLX150-3FGG900C XC6SLX150-3FGG900C-ND XC6SLX150-3FGG900C XC6SLX150-3FGG900C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150-3FGG900C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 147443
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details