Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150-3FGG676C XC6SLX150-3FGG676C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 717053-XC6SLX150-3FG G676C Series: Spartan-6 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 676-BGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 498 Number of LABs/CLBs: 11519 Number of Logic Elements/Cells: 147443 Total RAM Bits: 4939776 Family Name: XC6SLX150 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FBGA (27x27) Alternative Parts (Cross-Reference): AFS1500-FFG676; AFS1500-1FGG676ES; AFS1500-2FGG676I; Introduction Date: February 02, 2009 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 717053-XC6SLX150-3FG G676C Series: Spartan-6 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 676-BGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 498 Number of LABs/CLBs: 11519 Number of Logic Elements/Cells: 147443 Total RAM Bits: 4939776 Family Name: XC6SLX150 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FBGA (27x27) Alternative Parts (Cross-Reference): AFS1500-FFG676; AFS1500-1FGG676ES; AFS1500-2FGG676I; Introduction Date: February 02, 2009 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150-3FGG676C - 717053-XC6SLX150-3FGG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150-3FGG676C
717053-XC6SLX150-3FGG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150-3FGG676C 717053-XC6SLX150-3FGG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 717053-XC6SLX150-3FG G676C Series: Spartan-6 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 676-BGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 498 Number of LABs/CLBs: 11519 Number of Logic Elements/Cells: 147443 Total RAM Bits: 4939776 Family Name: XC6SLX150 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FBGA (27x27) Alternative Parts (Cross-Reference): AFS1500-FFG676; AFS1500-1FGG676ES; AFS1500-2FGG676I; Introduction Date: February 02, 2009 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 717053-XC6SLX150-3FGG676C
Series: Spartan-6 LX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 676-BGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 498
Number of LABs/CLBs: 11519
Number of Logic Elements/Cells: 147443
Total RAM Bits: 4939776
Family Name: XC6SLX150
Categories: Integrated Circuits (ICs)
Manufacturer Package: 676-FBGA (27x27)
Alternative Parts (Cross-Reference): AFS1500-FFG676; AFS1500-1FGG676ES; AFS1500-2FGG676I;
Introduction Date: February 02, 2009
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1763-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1763-ND
FPGAs (Field Programmable Gate Array) 122-1763-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 498 4939776 147443 676-BGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 498 4939776 147443 676-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX150-3FGG676C
FPGA - Field Programmable Gate Array XC6SLX150-3FGG676C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150-3FGG676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX150-3FGG676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX150-3FGG676C
IC FPGA 498 I/O 676FBGA

IC FPGA 498 I/O 676FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 717053-XC6SLX150-3FGG676C 122-1763-ND XC6SLX150-3FGG676C XC6SLX150-3FGG676C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150-3FGG676C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 147443
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details