Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150-3FG676C XC6SLX150-3FG676C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903843-XC6SLX150-3FG 676C Series: Spartan®-6 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 498 4939776 147443 676-BGA Package: 676-BGA Package: Tray Mounting: Surface Mount Number of I/O: 498 Family Name: XC6SLX150 Categories: Integrated Circuits (ICs) Case / Package: 676-FBGA (27x27) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903843-XC6SLX150-3FG 676C Series: Spartan®-6 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 498 4939776 147443 676-BGA Package: 676-BGA Package: Tray Mounting: Surface Mount Number of I/O: 498 Family Name: XC6SLX150 Categories: Integrated Circuits (ICs) Case / Package: 676-FBGA (27x27) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150-3FG676C - 903843-XC6SLX150-3FG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150-3FG676C
903843-XC6SLX150-3FG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150-3FG676C 903843-XC6SLX150-3FG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 903843-XC6SLX150-3FG 676C Series: Spartan®-6 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 498 4939776 147443 676-BGA Package: 676-BGA Package: Tray Mounting: Surface Mount Number of I/O: 498 Family Name: XC6SLX150 Categories: Integrated Circuits (ICs) Case / Package: 676-FBGA (27x27) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 903843-XC6SLX150-3FG676C
Series: Spartan®-6 LX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 498 4939776 147443 676-BGA
Package: 676-BGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 498
Family Name: XC6SLX150
Categories: Integrated Circuits (ICs)
Case / Package: 676-FBGA (27x27)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC6SLX150-3FG676C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6SLX150-3FG676C-ND
FPGAs (Field Programmable Gate Array) XC6SLX150-3FG676C-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 498 4939776 147443 676-BGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 498 4939776 147443 676-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX150-3FG676C
FPGA - Field Programmable Gate Array XC6SLX150-3FG676C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150-3FG676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX150-3FG676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX150-3FG676C
IC FPGA 498 I/O 676FCBGA

IC FPGA 498 I/O 676FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 903843-XC6SLX150-3FG676C XC6SLX150-3FG676C-ND XC6SLX150-3FG676C XC6SLX150-3FG676C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150-3FG676C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 676-FBGA (27x27) Other; 676-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CF33C9 - Lingto Electronic Limited
Specs
System Gates 1.77E6
Logic Cells / Logic Blocks 38400
User I/Os 708 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details