Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 498 4939776 147443 676-BGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 851190-XC6SLX150-2FG
Series: Spartan®-6 LX
Features: series Field Programmable Gate Array (FPGA) IC 498 4939776 147443
Package: Tray
Number of I/O: 498
Family Name: XC6SLX150
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
FPGA - Field Programmable Gate Array
IC FPGA 498 I/O 676FCBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC6SLX150-2FG676I-ND | 851190-XC6SLX150-2FG676I | XC6SLX150-2FG676I | XC6SLX150-2FG676I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX150-2FG676I | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 676-BGA |