Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC6SLX100T-3FGG900I

Description
Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 498 4939776 101261 900-BBGA
Request a Quote Datasheet
Description
Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 498 4939776 101261 900-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC6SLX100T-3FGG900I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6SLX100T-3FGG900I-ND
FPGAs (Field Programmable Gate Array) XC6SLX100T-3FGG900I-ND
Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 498 4939776 101261 900-BBGA

Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 498 4939776 101261 900-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100T-3FGG900I - 712921-XC6SLX100T-3FGG900I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100T-3FGG900I
712921-XC6SLX100T-3FGG900I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100T-3FGG900I 712921-XC6SLX100T-3FGG900I
Manufacturer: Xilinx Inc. Win Source Part Number: 712921-XC6SLX100T-3F GG900I Series: Spartan-6 LXT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 900-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 498 Number of LABs/CLBs: 7911 Number of Logic Elements/Cells: 101261 Total RAM Bits: 4939776 Family Name: XC6SLX100T Categories: Integrated Circuits (ICs) Manufacturer Package: 900-FBGA (31x31) Alternative Parts (Cross-Reference): LFE2M-70E-6F900I; LFE2-70E-5FN900C; LFE2M70E-6FN900I; Introduction Date: February 02, 2009 ECCN: 3A991.d Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 712921-XC6SLX100T-3FGG900I
Series: Spartan-6 LXT
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 900-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 498
Number of LABs/CLBs: 7911
Number of Logic Elements/Cells: 101261
Total RAM Bits: 4939776
Family Name: XC6SLX100T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 900-FBGA (31x31)
Alternative Parts (Cross-Reference): LFE2M-70E-6F900I; LFE2-70E-5FN900C; LFE2M70E-6FN900I;
Introduction Date: February 02, 2009
ECCN: 3A991.d
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX100T-3FGG900I
FPGA - Field Programmable Gate Array XC6SLX100T-3FGG900I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100T-3FGG900I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX100T-3FGG900I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX100T-3FGG900I
IC FPGA 498 I/O 900FBGA

IC FPGA 498 I/O 900FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC6SLX100T-3FGG900I-ND 712921-XC6SLX100T-3FGG900I XC6SLX100T-3FGG900I XC6SLX100T-3FGG900I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100T-3FGG900I FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 900-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C7 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details