Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 296 4939776 101261 484-FBGA, CSPBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 057688-XC6SLX100T-3C
Mounting: SMD (SMT)
Number of I/O: 296
Number of LABs/CLBs: 7911
Number of Logic Elements/Cells: 101261
Total RAM Bits: 4939776
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 484-CSPBGA (19x19)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC FPGA 296 I/O 484CSBGA
IC FPGA 296 I/O 484CSBGA
FPGA - Field Programmable Gate Array
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-1724-ND | 057688-XC6SLX100T-3CSG484I | XC6SLX100T-3CSG484I | 903-XC6SLX100T-3CSG484I | XC6SLX100T-3CSG484I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100T-3CSG484I | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | IC FPGA 296 I/O 484CSBGA | FPGA - Field Programmable Gate Array |
| Package Type | Other; 484-FBGA, CSPBGA | Other; 484-CSPBGA (19x19) | PBGA | Other; 484-FBGA, CSPBGA | |
| Pins | 484 | 484 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Logic Cells / Logic Blocks | 101261 | 101261 | |||
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other | Other; 1.2V |