Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100T-2FGG676I XC6SLX100T-2FGG676I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 717050-XC6SLX100T-2F GG676I Mounting Style: SMD Number of LABs/CLBs: 7911 Number of Logic Elements/Cells: 101261 Total RAM Bits: 4939776 Categories: Integrated Circuits Supplier Device Package: 676-FBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 676-BGA Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: XC6SLX100 Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) The number of I/O: 376 Supply Voltage (V): 1.14V ~ 1.26V
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 717050-XC6SLX100T-2F GG676I Mounting Style: SMD Number of LABs/CLBs: 7911 Number of Logic Elements/Cells: 101261 Total RAM Bits: 4939776 Categories: Integrated Circuits Supplier Device Package: 676-FBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 676-BGA Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: XC6SLX100 Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) The number of I/O: 376 Supply Voltage (V): 1.14V ~ 1.26V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100T-2FGG676I - 717050-XC6SLX100T-2FGG676I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100T-2FGG676I
717050-XC6SLX100T-2FGG676I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100T-2FGG676I 717050-XC6SLX100T-2FGG676I
Manufacturer: Xilinx Inc. Win Source Part Number: 717050-XC6SLX100T-2F GG676I Mounting Style: SMD Number of LABs/CLBs: 7911 Number of Logic Elements/Cells: 101261 Total RAM Bits: 4939776 Categories: Integrated Circuits Supplier Device Package: 676-FBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 676-BGA Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: XC6SLX100 Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) The number of I/O: 376 Supply Voltage (V): 1.14V ~ 1.26V

Manufacturer: Xilinx Inc.
Win Source Part Number: 717050-XC6SLX100T-2FGG676I
Mounting Style: SMD
Number of LABs/CLBs: 7911
Number of Logic Elements/Cells: 101261
Total RAM Bits: 4939776
Categories: Integrated Circuits
Supplier Device Package: 676-FBGA (27x27)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 676-BGA
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: XC6SLX100
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
The number of I/O: 376
Supply Voltage (V): 1.14V ~ 1.26V

Buy Now
FPGAs (Field Programmable Gate Array) - XC6SLX100T-2FGG676I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6SLX100T-2FGG676I-ND
FPGAs (Field Programmable Gate Array) XC6SLX100T-2FGG676I-ND
Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 376 4939776 101261 676-BGA

Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 376 4939776 101261 676-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100T-2FGG676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX100T-2FGG676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX100T-2FGG676I
IC FPGA 376 I/O 676FBGA

IC FPGA 376 I/O 676FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX100T-2FGG676I
FPGA - Field Programmable Gate Array XC6SLX100T-2FGG676I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 717050-XC6SLX100T-2FGG676I XC6SLX100T-2FGG676I-ND XC6SLX100T-2FGG676I XC6SLX100T-2FGG676I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100T-2FGG676I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 101261
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130VBC600-2 - Lingto Electronic Limited
Specs
System Gates 211000
Logic Cells / Logic Blocks 6656
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details