Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100T-2FG676I XC6SLX100T-2FG676I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939552-XC6SLX100T-2F G676I Series: Spartan®-6 LXT Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 376 4939776 101261 676-BGA Package: 676-BGA Package: Tray Mounting: Surface Mount Number of I/O: 376 Family Name: XC6SLX100 Categories: Integrated Circuits (ICs) Case / Package: 676-FBGA (27x27) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939552-XC6SLX100T-2F G676I Series: Spartan®-6 LXT Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 376 4939776 101261 676-BGA Package: 676-BGA Package: Tray Mounting: Surface Mount Number of I/O: 376 Family Name: XC6SLX100 Categories: Integrated Circuits (ICs) Case / Package: 676-FBGA (27x27) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100T-2FG676I - 939552-XC6SLX100T-2FG676I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100T-2FG676I
939552-XC6SLX100T-2FG676I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100T-2FG676I 939552-XC6SLX100T-2FG676I
Manufacturer: Xilinx Inc. Win Source Part Number: 939552-XC6SLX100T-2F G676I Series: Spartan®-6 LXT Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 376 4939776 101261 676-BGA Package: 676-BGA Package: Tray Mounting: Surface Mount Number of I/O: 376 Family Name: XC6SLX100 Categories: Integrated Circuits (ICs) Case / Package: 676-FBGA (27x27) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939552-XC6SLX100T-2FG676I
Series: Spartan®-6 LXT
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 376 4939776 101261 676-BGA
Package: 676-BGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 376
Family Name: XC6SLX100
Categories: Integrated Circuits (ICs)
Case / Package: 676-FBGA (27x27)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC6SLX100T-2FG676I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6SLX100T-2FG676I-ND
FPGAs (Field Programmable Gate Array) XC6SLX100T-2FG676I-ND
Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 376 4939776 101261 676-BGA

Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 376 4939776 101261 676-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX100T-2FG676I
FPGA - Field Programmable Gate Array XC6SLX100T-2FG676I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100T-2FG676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX100T-2FG676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX100T-2FG676I
IC FPGA 376 I/O 676FCBGA

IC FPGA 376 I/O 676FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939552-XC6SLX100T-2FG676I XC6SLX100T-2FG676I-ND XC6SLX100T-2FG676I XC6SLX100T-2FG676I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100T-2FG676I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 676-FBGA (27x27) Other; 676-BGA
Unlock Full Specs
to access all available technical data