Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100-L1CSG484C XC6SLX100-L1CSG484C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939549-XC6SLX100-L1C SG484C Series: Spartan®-6 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 338 4939776 101261 484-FBGA, CSPBGA Package: 484-FBGA, CSPBGA Package: Tray Mounting: Surface Mount Number of I/O: 338 Family Name: XC6SLX100 Categories: Integrated Circuits (ICs) Case / Package: 484-CSPBGA (19x19) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939549-XC6SLX100-L1C SG484C Series: Spartan®-6 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 338 4939776 101261 484-FBGA, CSPBGA Package: 484-FBGA, CSPBGA Package: Tray Mounting: Surface Mount Number of I/O: 338 Family Name: XC6SLX100 Categories: Integrated Circuits (ICs) Case / Package: 484-CSPBGA (19x19) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100-L1CSG484C - 939549-XC6SLX100-L1CSG484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100-L1CSG484C
939549-XC6SLX100-L1CSG484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100-L1CSG484C 939549-XC6SLX100-L1CSG484C
Manufacturer: Xilinx Inc. Win Source Part Number: 939549-XC6SLX100-L1C SG484C Series: Spartan®-6 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 338 4939776 101261 484-FBGA, CSPBGA Package: 484-FBGA, CSPBGA Package: Tray Mounting: Surface Mount Number of I/O: 338 Family Name: XC6SLX100 Categories: Integrated Circuits (ICs) Case / Package: 484-CSPBGA (19x19) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939549-XC6SLX100-L1CSG484C
Series: Spartan®-6 LX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 338 4939776 101261 484-FBGA, CSPBGA
Package: 484-FBGA, CSPBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 338
Family Name: XC6SLX100
Categories: Integrated Circuits (ICs)
Case / Package: 484-CSPBGA (19x19)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 84
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC6SLX100-L1CSG484C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6SLX100-L1CSG484C-ND
FPGAs (Field Programmable Gate Array) XC6SLX100-L1CSG484C-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 338 4939776 101261 484-FBGA, CSPBGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 338 4939776 101261 484-FBGA, CSPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100-L1CSG484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX100-L1CSG484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX100-L1CSG484C
IC FPGA 338 I/O 484CSBGA

IC FPGA 338 I/O 484CSBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX100-L1CSG484C
FPGA - Field Programmable Gate Array XC6SLX100-L1CSG484C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939549-XC6SLX100-L1CSG484C XC6SLX100-L1CSG484C-ND XC6SLX100-L1CSG484C XC6SLX100-L1CSG484C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100-L1CSG484C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 484-CSPBGA (19x19) Other; 484-FBGA, CSPBGA PBGA
Unlock Full Specs
to access all available technical data