Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC6SLX100-3FGG676I

Description
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 480 4939776 101261 676-BGA
Request a Quote Datasheet
Description
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 480 4939776 101261 676-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC6SLX100-3FGG676I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6SLX100-3FGG676I-ND
FPGAs (Field Programmable Gate Array) XC6SLX100-3FGG676I-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 480 4939776 101261 676-BGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 480 4939776 101261 676-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100-3FGG676I - 799895-XC6SLX100-3FGG676I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100-3FGG676I
799895-XC6SLX100-3FGG676I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100-3FGG676I 799895-XC6SLX100-3FGG676I
Manufacturer: Xilinx Inc. Win Source Part Number: 799895-XC6SLX100-3FG G676I Series: Spartan-6 LX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 676-BGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 480 Number of LABs/CLBs: 7911 Number of Logic Elements/Cells: 101261 Total RAM Bits: 4939776 Family Name: XC6SLX100 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FBGA (27x27) Alternative Parts (Cross-Reference): M2GL060TS-1FGG676T2; M2GL060T-FGG676I; M2GL060TS-1FG676I; M2GL090TS-FG676; Introduction Date: February 02, 2009 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799895-XC6SLX100-3FGG676I
Series: Spartan-6 LX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 676-BGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 480
Number of LABs/CLBs: 7911
Number of Logic Elements/Cells: 101261
Total RAM Bits: 4939776
Family Name: XC6SLX100
Categories: Integrated Circuits (ICs)
Manufacturer Package: 676-FBGA (27x27)
Alternative Parts (Cross-Reference): M2GL060TS-1FGG676T2; M2GL060T-FGG676I; M2GL060TS-1FG676I; M2GL090TS-FG676;
Introduction Date: February 02, 2009
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX100-3FGG676I
FPGA - Field Programmable Gate Array XC6SLX100-3FGG676I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100-3FGG676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX100-3FGG676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX100-3FGG676I
IC FPGA 480 I/O 676FBGA

IC FPGA 480 I/O 676FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC6SLX100-3FGG676I-ND 799895-XC6SLX100-3FGG676I XC6SLX100-3FGG676I XC6SLX100-3FGG676I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100-3FGG676I FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 676-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1K10FC256-1 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 576
User I/Os 136 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details