Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 480 4939776 101261 676-BGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 037417-XC6SLX100-3FG
Mounting: SMD (SMT)
Number of I/O: 480
Number of LABs/CLBs: 7911
Number of Logic Elements/Cells: 101261
Total RAM Bits: 4939776
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 676-FBGA (27x27)
Supply Voltage - Operating: 1.14 V to 1.26 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC FPGA 480 I/O 676FBGA
FPGA - Field Programmable Gate Array
FPGA, SPARTAN-6, 480 I/O, FPBGA-676; No. of Logic Blocks:15822; No. of Macrocells:101261; FPGA Family:Spartan-6; Logic Case Style:FBGA; No. of Pins:676Pins; No. of Speed Grades:3; Total RAM Bits:4824Kbit; No. of I/O s:480I/O s; MSL:-RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-1760-ND | 037417-XC6SLX100-3FGG676C | XC6SLX100-3FGG676C | XC6SLX100-3FGG676C | 32AC9748 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100-3FGG676C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Fpga, Spartan-6, 480 I/o, Fpbga-676; No. Of Logic Blocks Amd Xilinx |
| Package Type | Other; 676-BGA | Other; 676-FBGA (27x27) | Other; FBGA | ||
| Pins | 676 | 676 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 101261 | 15822 |