Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100-3FG676C XC6SLX100-3FG676C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799893-XC6SLX100-3FG 676C Series: Spartan-6 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 676-BBGA, FCBGA Mounting: Sub-Base Mount Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 480 Number of LABs/CLBs: 7911 Number of Logic Elements/Cells: 101261 Total RAM Bits: 4939776 Family Name: XC6SLX100 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): M2GL060TS-1FGG676T2; M2GL060T-FGG676I; M2GL060TS-1FG676I; M2GL090TS-FG676; Introduction Date: February 02, 2009 ECCN: 3A991.d Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799893-XC6SLX100-3FG 676C Series: Spartan-6 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 676-BBGA, FCBGA Mounting: Sub-Base Mount Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 480 Number of LABs/CLBs: 7911 Number of Logic Elements/Cells: 101261 Total RAM Bits: 4939776 Family Name: XC6SLX100 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): M2GL060TS-1FGG676T2; M2GL060T-FGG676I; M2GL060TS-1FG676I; M2GL090TS-FG676; Introduction Date: February 02, 2009 ECCN: 3A991.d Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100-3FG676C - 799893-XC6SLX100-3FG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100-3FG676C
799893-XC6SLX100-3FG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100-3FG676C 799893-XC6SLX100-3FG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 799893-XC6SLX100-3FG 676C Series: Spartan-6 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 676-BBGA, FCBGA Mounting: Sub-Base Mount Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 480 Number of LABs/CLBs: 7911 Number of Logic Elements/Cells: 101261 Total RAM Bits: 4939776 Family Name: XC6SLX100 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): M2GL060TS-1FGG676T2; M2GL060T-FGG676I; M2GL060TS-1FG676I; M2GL090TS-FG676; Introduction Date: February 02, 2009 ECCN: 3A991.d Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799893-XC6SLX100-3FG676C
Series: Spartan-6 LX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 676-BBGA, FCBGA
Mounting: Sub-Base Mount
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 480
Number of LABs/CLBs: 7911
Number of Logic Elements/Cells: 101261
Total RAM Bits: 4939776
Family Name: XC6SLX100
Categories: Integrated Circuits (ICs)
Manufacturer Package: 676-FCBGA (27x27)
Alternative Parts (Cross-Reference): M2GL060TS-1FGG676T2; M2GL060T-FGG676I; M2GL060TS-1FG676I; M2GL090TS-FG676;
Introduction Date: February 02, 2009
ECCN: 3A991.d
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC6SLX100-3FG676C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6SLX100-3FG676C-ND
FPGAs (Field Programmable Gate Array) XC6SLX100-3FG676C-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 480 4939776 101261 676-BGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 480 4939776 101261 676-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100-3FG676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX100-3FG676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX100-3FG676C
IC FPGA 480 I/O 676FCBGA

IC FPGA 480 I/O 676FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX100-3FG676C
FPGA - Field Programmable Gate Array XC6SLX100-3FG676C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799893-XC6SLX100-3FG676C XC6SLX100-3FG676C-ND XC6SLX100-3FG676C XC6SLX100-3FG676C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100-3FG676C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 101261
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF780I6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 50160
User I/Os 350 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details