Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100-2FGG676C XC6SLX100-2FGG676C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084573-XC6SLX100-2FG G676C Mounting: SMD (SMT) Number of I/O: 480 Number of LABs/CLBs: 7911 Number of Logic Elements/Cells: 101261 Total RAM Bits: 4939776 Family Name: XC6SLX100 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): M2GL060TS-1FG676; M2GL090TS-FGG676I; M2GL060TS-1FGG676I; M2GL090TS-1FGG676 ; Introduction Date: February 02, 2009 ECCN: 3A991.d Country of Origin: Philippines, Taiwan, Republic of Korea Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084573-XC6SLX100-2FG G676C Mounting: SMD (SMT) Number of I/O: 480 Number of LABs/CLBs: 7911 Number of Logic Elements/Cells: 101261 Total RAM Bits: 4939776 Family Name: XC6SLX100 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): M2GL060TS-1FG676; M2GL090TS-FGG676I; M2GL060TS-1FGG676I; M2GL090TS-1FGG676 ; Introduction Date: February 02, 2009 ECCN: 3A991.d Country of Origin: Philippines, Taiwan, Republic of Korea Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100-2FGG676C - 084573-XC6SLX100-2FGG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100-2FGG676C
084573-XC6SLX100-2FGG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100-2FGG676C 084573-XC6SLX100-2FGG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 084573-XC6SLX100-2FG G676C Mounting: SMD (SMT) Number of I/O: 480 Number of LABs/CLBs: 7911 Number of Logic Elements/Cells: 101261 Total RAM Bits: 4939776 Family Name: XC6SLX100 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): M2GL060TS-1FG676; M2GL090TS-FGG676I; M2GL060TS-1FGG676I; M2GL090TS-1FGG676 ; Introduction Date: February 02, 2009 ECCN: 3A991.d Country of Origin: Philippines, Taiwan, Republic of Korea Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 084573-XC6SLX100-2FGG676C
Mounting: SMD (SMT)
Number of I/O: 480
Number of LABs/CLBs: 7911
Number of Logic Elements/Cells: 101261
Total RAM Bits: 4939776
Family Name: XC6SLX100
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 676-FBGA (27x27)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): M2GL060TS-1FG676; M2GL090TS-FGG676I; M2GL060TS-1FGG676I; M2GL090TS-1FGG676 ;
Introduction Date: February 02, 2009
ECCN: 3A991.d
Country of Origin: Philippines, Taiwan, Republic of Korea
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC6SLX100-2FGG676C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6SLX100-2FGG676C-ND
FPGAs (Field Programmable Gate Array) XC6SLX100-2FGG676C-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 480 4939776 101261 676-BGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 480 4939776 101261 676-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX100-2FGG676C
FPGA - Field Programmable Gate Array XC6SLX100-2FGG676C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100-2FGG676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX100-2FGG676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX100-2FGG676C
IC FPGA 480 I/O 676FBGA

IC FPGA 480 I/O 676FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084573-XC6SLX100-2FGG676C XC6SLX100-2FGG676C-ND XC6SLX100-2FGG676C XC6SLX100-2FGG676C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX100-2FGG676C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 101261
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C7 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details