Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 326 4939776 101261 484-BBGA
Manufacturer: AMD Xilinx
Win Source Part Number: 1318118-XC6SLX100-2F
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 60
Mounting: Surface Mount
Number of I/O: 326
Number of LABs/CLBs: 7911
Number of Logic Elements/Cells: 101261
Total RAM Bits: 4939776
Voltage - Supply: 1.14V ~ 1.26V
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 484-BBGA
ECCN: 3A991D
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC6SLX100
RoHS Status: RoHS non-compliant
FPGA - Field Programmable Gate Array
IC FPGA 326 I/O 484FBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC6SLX100-2FG484C-ND | 1318118-XC6SLX100-2FG484C | XC6SLX100-2FG484C | XC6SLX100-2FG484C |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BBGA | Other; 484-BBGA |