Xilinx, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VTX240T-2FFG1759C

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318038-XC5VTX240T-2 FFG1759C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 680 Number of LABs/CLBs: 18720 Number of Logic Elements/Cells: 239616 Total RAM Bits: 11943936 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 1759-FCBGA (42.5x42.5) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 1759-BBGA, FCBGA ECCN: 3A001A7A Fake Threat In the Open Market: 70 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC5VTX240 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318038-XC5VTX240T-2 FFG1759C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 680 Number of LABs/CLBs: 18720 Number of Logic Elements/Cells: 239616 Total RAM Bits: 11943936 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 1759-FCBGA (42.5x42.5) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 1759-BBGA, FCBGA ECCN: 3A001A7A Fake Threat In the Open Market: 70 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC5VTX240 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318038-XC5VTX240T-2FFG1759C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318038-XC5VTX240T-2FFG1759C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318038-XC5VTX240T-2FFG1759C
Manufacturer: AMD Xilinx Win Source Part Number: 1318038-XC5VTX240T-2 FFG1759C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 680 Number of LABs/CLBs: 18720 Number of Logic Elements/Cells: 239616 Total RAM Bits: 11943936 Voltage - Supply: 0.95V ~ 1.05V Supplier Device Package: 1759-FCBGA (42.5x42.5) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 1759-BBGA, FCBGA ECCN: 3A001A7A Fake Threat In the Open Market: 70 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC5VTX240 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318038-XC5VTX240T-2FFG1759C
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 680
Number of LABs/CLBs: 18720
Number of Logic Elements/Cells: 239616
Total RAM Bits: 11943936
Voltage - Supply: 0.95V ~ 1.05V
Supplier Device Package: 1759-FCBGA (42.5x42.5)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 1759-BBGA, FCBGA
ECCN: 3A001A7A
Fake Threat In the Open Market: 70
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC5VTX240
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC5VTX240T-2FFG1759C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VTX240T-2FFG1759C-ND
FPGAs (Field Programmable Gate Array) XC5VTX240T-2FFG1759C-ND
Virtex®-5 TXT Field Programmable Gate Array (FPGA) IC 680 11943936 239616 1759-BBGA, FCBGA

Virtex®-5 TXT Field Programmable Gate Array (FPGA) IC 680 11943936 239616 1759-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VTX240T-2FFG1759C
FPGA - Field Programmable Gate Array XC5VTX240T-2FFG1759C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VTX240T-2FFG1759C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VTX240T-2FFG1759C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VTX240T-2FFG1759C
IC FPGA 680 I/O 1759FCBGA

IC FPGA 680 I/O 1759FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1318038-XC5VTX240T-2FFG1759C XC5VTX240T-2FFG1759C-ND XC5VTX240T-2FFG1759C XC5VTX240T-2FFG1759C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 239616
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SFI484-2 - Lingto Electronic Limited
Specs
System Gates 199000
Logic Cells / Logic Blocks 2880
User I/Os 254 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details