Xilinx, Inc. 1V FPGA Programmable Logic Device XC5VTX240T-2FF1759I

Description
FPGA Virtex-5 TXT Family 65nm (CMOS) Technology 1V 1759-Pin FCBGA Product overview: XC5VTX240T-2FF1759I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VTX240T-2FF17 59I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Virtex-5 TXT Family 65nm (CMOS) Technology 1V 1759-Pin FCBGA Product overview: XC5VTX240T-2FF1759I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VTX240T-2FF17 59I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1V FPGA Programmable Logic Device - 696-XC5VTX240T-2FF1759I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1V FPGA Programmable Logic Device
696-XC5VTX240T-2FF1759I
1V FPGA Programmable Logic Device 696-XC5VTX240T-2FF1759I
FPGA Virtex-5 TXT Family 65nm (CMOS) Technology 1V 1759-Pin FCBGA Product overview: XC5VTX240T-2FF1759I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VTX240T-2FF17 59I can be used for catalog matching and distributor lookup.

FPGA Virtex-5 TXT Family 65nm (CMOS) Technology 1V 1759-Pin FCBGA Product overview: XC5VTX240T-2FF1759I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VTX240T-2FF1759I can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VTX240T-2FF1759I - 1005849-XC5VTX240T-2FF1759I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VTX240T-2FF1759I
1005849-XC5VTX240T-2FF1759I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VTX240T-2FF1759I 1005849-XC5VTX240T-2FF1759I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005849-XC5VTX240T-2 FF1759I Contact Plating: Lead, Tin Mounting: SMD (SMT) RAM Size: 1.4 MB Number of Pins: 1759 Number of Logic Elements/Cells: 239616 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC5VLX220T-2FFG1738I ; XC6VLX240T-2FF1759I; XC6VLX240T-3FFG1759C XC5VTX240T2FF1759I; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 1.05 V Min Supply Voltage: 950 mV Number of I/Os: 680 Number of Logic Blocks (LABs): 18720 Speed Grade: 2

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005849-XC5VTX240T-2FF1759I
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
RAM Size: 1.4 MB
Number of Pins: 1759
Number of Logic Elements/Cells: 239616
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): XC5VLX220T-2FFG1738I; XC6VLX240T-2FF1759I; XC6VLX240T-3FFG1759CXC5VTX240T2FF1759I;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 1.05 V
Min Supply Voltage: 950 mV
Number of I/Os: 680
Number of Logic Blocks (LABs): 18720
Speed Grade: 2

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VTX240T-2FF1759I
FPGA - Field Programmable Gate Array XC5VTX240T-2FF1759I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC5VTX240T-2FF1759I 1005849-XC5VTX240T-2FF1759I XC5VTX240T-2FF1759I
Product Name 1V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VTX240T-2FF1759I FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 239616 239616
Package Type Other; FCBGA Other; FCBGA
Pins 1759 1759
User I/Os 680 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF1020C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 607 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details