IC FPGA 680 I/O 1759FCBGA Product overview: XC5VTX150T-2FFG1759I
Manufacturer: Xilinx Inc.
Win Source Part Number: 214312-XC5VTX150T-2F
Mounting: SMD (SMT)
Number of I/O: 680
Number of LABs/CLBs: 11600
Number of Logic Elements/Cells: 148480
Total RAM Bits: 8404992
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 1759-FCBGA (42.5x42.5)
Supply Voltage - Operating: 0.95 V to 1.05 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
FPGA - Field Programmable Gate Array
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XC5VTX150T-2FFG1759I | 214312-XC5VTX150T-2FFG1759I | XC5VTX150T-2FFG1759I |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VTX150T-2FFG1759I | FPGA - Field Programmable Gate Array |
| Logic Cells / Logic Blocks | 148480 | 148480 |