Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX95T-1FFG1136I XC5VSX95T-1FFG1136I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084347-XC5VSX95T-1FF G1136I Mounting: SMD (SMT) Number of I/O: 640 Number of LABs/CLBs: 7360 Number of Logic Elements/Cells: 94208 Total RAM Bits: 8994816 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1136-FCBGA (35x35) Supply Voltage - Operating: 0.95 V to 1.05 V Alternative Parts (Cross-Reference): XC5VSX95T-1FFG1136C; XC5VSX95T-1FF1136CES ; XC5VSX95T-1FF1136C; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084347-XC5VSX95T-1FF G1136I Mounting: SMD (SMT) Number of I/O: 640 Number of LABs/CLBs: 7360 Number of Logic Elements/Cells: 94208 Total RAM Bits: 8994816 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1136-FCBGA (35x35) Supply Voltage - Operating: 0.95 V to 1.05 V Alternative Parts (Cross-Reference): XC5VSX95T-1FFG1136C; XC5VSX95T-1FF1136CES ; XC5VSX95T-1FF1136C; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX95T-1FFG1136I - 084347-XC5VSX95T-1FFG1136I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX95T-1FFG1136I
084347-XC5VSX95T-1FFG1136I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX95T-1FFG1136I 084347-XC5VSX95T-1FFG1136I
Manufacturer: Xilinx Inc. Win Source Part Number: 084347-XC5VSX95T-1FF G1136I Mounting: SMD (SMT) Number of I/O: 640 Number of LABs/CLBs: 7360 Number of Logic Elements/Cells: 94208 Total RAM Bits: 8994816 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1136-FCBGA (35x35) Supply Voltage - Operating: 0.95 V to 1.05 V Alternative Parts (Cross-Reference): XC5VSX95T-1FFG1136C; XC5VSX95T-1FF1136CES ; XC5VSX95T-1FF1136C; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 084347-XC5VSX95T-1FFG1136I
Mounting: SMD (SMT)
Number of I/O: 640
Number of LABs/CLBs: 7360
Number of Logic Elements/Cells: 94208
Total RAM Bits: 8994816
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 1136-FCBGA (35x35)
Supply Voltage - Operating: 0.95 V to 1.05 V
Alternative Parts (Cross-Reference): XC5VSX95T-1FFG1136C; XC5VSX95T-1FF1136CES; XC5VSX95T-1FF1136C;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC5VSX95T-1FFG1136I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VSX95T-1FFG1136I-ND
FPGAs (Field Programmable Gate Array) XC5VSX95T-1FFG1136I-ND
Virtex®-5 SXT Field Programmable Gate Array (FPGA) IC 640 8994816 94208 1136-BBGA, FCBGA

Virtex®-5 SXT Field Programmable Gate Array (FPGA) IC 640 8994816 94208 1136-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX95T-1FFG1136I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VSX95T-1FFG1136I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VSX95T-1FFG1136I
IC FPGA 640 I/O 1136FCBGA

IC FPGA 640 I/O 1136FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VSX95T-1FFG1136I
FPGA - Field Programmable Gate Array XC5VSX95T-1FFG1136I
FPGA - Field Programmable Gate Array XC5VSX95T-1FFG1136I

FPGA - Field Programmable Gate Array XC5VSX95T-1FFG1136I

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084347-XC5VSX95T-1FFG1136I XC5VSX95T-1FFG1136I-ND XC5VSX95T-1FFG1136I XC5VSX95T-1FFG1136I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX95T-1FFG1136I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 94208
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100FC324-3 - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 252 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details