Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX95T-1FFG1136C XC5VSX95T-1FFG1136C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214310-XC5VSX95T-1FF G1136C Mounting: SMD (SMT) Number of I/O: 640 Number of LABs/CLBs: 7360 Number of Logic Elements/Cells: 94208 Total RAM Bits: 8994816 Family Name: XC5VSX95T Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1136-FCBGA (35x35) Supply Voltage - Operating: 0.95 V to 1.05 V Alternative Parts (Cross-Reference): XC5VSX95T-1FF1136CES ; XC5VSX95T-1FF1136C; XC5VSX95T-1FFG1136I; Introduction Date: April 14, 2006 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214310-XC5VSX95T-1FF G1136C Mounting: SMD (SMT) Number of I/O: 640 Number of LABs/CLBs: 7360 Number of Logic Elements/Cells: 94208 Total RAM Bits: 8994816 Family Name: XC5VSX95T Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1136-FCBGA (35x35) Supply Voltage - Operating: 0.95 V to 1.05 V Alternative Parts (Cross-Reference): XC5VSX95T-1FF1136CES ; XC5VSX95T-1FF1136C; XC5VSX95T-1FFG1136I; Introduction Date: April 14, 2006 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX95T-1FFG1136C - 214310-XC5VSX95T-1FFG1136C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX95T-1FFG1136C
214310-XC5VSX95T-1FFG1136C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX95T-1FFG1136C 214310-XC5VSX95T-1FFG1136C
Manufacturer: Xilinx Inc. Win Source Part Number: 214310-XC5VSX95T-1FF G1136C Mounting: SMD (SMT) Number of I/O: 640 Number of LABs/CLBs: 7360 Number of Logic Elements/Cells: 94208 Total RAM Bits: 8994816 Family Name: XC5VSX95T Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1136-FCBGA (35x35) Supply Voltage - Operating: 0.95 V to 1.05 V Alternative Parts (Cross-Reference): XC5VSX95T-1FF1136CES ; XC5VSX95T-1FF1136C; XC5VSX95T-1FFG1136I; Introduction Date: April 14, 2006 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214310-XC5VSX95T-1FFG1136C
Mounting: SMD (SMT)
Number of I/O: 640
Number of LABs/CLBs: 7360
Number of Logic Elements/Cells: 94208
Total RAM Bits: 8994816
Family Name: XC5VSX95T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1136-FCBGA (35x35)
Supply Voltage - Operating: 0.95 V to 1.05 V
Alternative Parts (Cross-Reference): XC5VSX95T-1FF1136CES; XC5VSX95T-1FF1136C; XC5VSX95T-1FFG1136I;
Introduction Date: April 14, 2006
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC5VSX95T-1FFG1136C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VSX95T-1FFG1136C-ND
FPGAs (Field Programmable Gate Array) XC5VSX95T-1FFG1136C-ND
Virtex®-5 SXT Field Programmable Gate Array (FPGA) IC 640 8994816 94208 1136-BBGA, FCBGA

Virtex®-5 SXT Field Programmable Gate Array (FPGA) IC 640 8994816 94208 1136-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VSX95T-1FFG1136C
FPGA - Field Programmable Gate Array XC5VSX95T-1FFG1136C
FPGA - Field Programmable Gate Array XC5VSX95T-1FFG1136C

FPGA - Field Programmable Gate Array XC5VSX95T-1FFG1136C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX95T-1FFG1136C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VSX95T-1FFG1136C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VSX95T-1FFG1136C
IC FPGA 640 I/O 1136FCBGA

IC FPGA 640 I/O 1136FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214310-XC5VSX95T-1FFG1136C XC5VSX95T-1FFG1136C-ND XC5VSX95T-1FFG1136C XC5VSX95T-1FFG1136C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX95T-1FFG1136C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 94208
Unlock Full Specs
to access all available technical data