Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX50T-2FFG665I XC5VSX50T-2FFG665I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799875-XC5VSX50T-2FF G665I Series: Virtex-5 SXT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 665-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 360 Number of LABs/CLBs: 4080 Number of Logic Elements/Cells: 52224 Total RAM Bits: 4866048 Family Name: XC5VSX35T Categories: Integrated Circuits (ICs) Manufacturer Package: 665-FCBGA (27x27) Alternative Parts (Cross-Reference): XC5VSX35T-1FF665I; XC5VSX35T-1FFG665CES ; XC5VSX35T-1FFG665C; Introduction Date: February 02, 2007 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799875-XC5VSX50T-2FF G665I Series: Virtex-5 SXT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 665-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 360 Number of LABs/CLBs: 4080 Number of Logic Elements/Cells: 52224 Total RAM Bits: 4866048 Family Name: XC5VSX35T Categories: Integrated Circuits (ICs) Manufacturer Package: 665-FCBGA (27x27) Alternative Parts (Cross-Reference): XC5VSX35T-1FF665I; XC5VSX35T-1FFG665CES ; XC5VSX35T-1FFG665C; Introduction Date: February 02, 2007 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX50T-2FFG665I - 799875-XC5VSX50T-2FFG665I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX50T-2FFG665I
799875-XC5VSX50T-2FFG665I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX50T-2FFG665I 799875-XC5VSX50T-2FFG665I
Manufacturer: Xilinx Inc. Win Source Part Number: 799875-XC5VSX50T-2FF G665I Series: Virtex-5 SXT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 665-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 360 Number of LABs/CLBs: 4080 Number of Logic Elements/Cells: 52224 Total RAM Bits: 4866048 Family Name: XC5VSX35T Categories: Integrated Circuits (ICs) Manufacturer Package: 665-FCBGA (27x27) Alternative Parts (Cross-Reference): XC5VSX35T-1FF665I; XC5VSX35T-1FFG665CES ; XC5VSX35T-1FFG665C; Introduction Date: February 02, 2007 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799875-XC5VSX50T-2FFG665I
Series: Virtex-5 SXT
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 665-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.05 V
Number of I/O: 360
Number of LABs/CLBs: 4080
Number of Logic Elements/Cells: 52224
Total RAM Bits: 4866048
Family Name: XC5VSX35T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 665-FCBGA (27x27)
Alternative Parts (Cross-Reference): XC5VSX35T-1FF665I; XC5VSX35T-1FFG665CES; XC5VSX35T-1FFG665C;
Introduction Date: February 02, 2007
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC5VSX50T-2FFG665I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VSX50T-2FFG665I-ND
FPGAs (Field Programmable Gate Array) XC5VSX50T-2FFG665I-ND
Virtex®-5 SXT Field Programmable Gate Array (FPGA) IC 360 4866048 52224 665-BBGA, FCBGA

Virtex®-5 SXT Field Programmable Gate Array (FPGA) IC 360 4866048 52224 665-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX50T-2FFG665I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VSX50T-2FFG665I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VSX50T-2FFG665I
IC FPGA 360 I/O 665FCBGA

IC FPGA 360 I/O 665FCBGA

Supplier's Site
IC FPGA 360 I/O 665FCBGA - 903-XC5VSX50T-2FFG665I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 360 I/O 665FCBGA
903-XC5VSX50T-2FFG665I
IC FPGA 360 I/O 665FCBGA 903-XC5VSX50T-2FFG665I
IC FPGA 360 I/O 665FCBGA

IC FPGA 360 I/O 665FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VSX50T-2FFG665I
FPGA - Field Programmable Gate Array XC5VSX50T-2FFG665I
FPGA - Field Programmable Gate Array XC5VSX50T-2FFG665I

FPGA - Field Programmable Gate Array XC5VSX50T-2FFG665I

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799875-XC5VSX50T-2FFG665I XC5VSX50T-2FFG665I-ND XC5VSX50T-2FFG665I 903-XC5VSX50T-2FFG665I XC5VSX50T-2FFG665I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX50T-2FFG665I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 360 I/O 665FCBGA FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 52224 52224
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.95 V ~ 1.05 V Other Other; 1V
Package Type Other; 665-BBGA, FCBGA Other; 665-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details