Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX50T-1FFG665C XC5VSX50T-1FFG665C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 036598-XC5VSX50T-1FF G665C Mounting: SMD (SMT) Number of I/O: 360 Number of LABs/CLBs: 4080 Number of Logic Elements/Cells: 52224 Total RAM Bits: 4866048 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 665-FCBGA (27x27) Supply Voltage - Operating: 0.95 V to 1.05 V Alternative Parts (Cross-Reference): XC5VSX50T-1FFG665I; XC5VSX50T-1FF665I; XC5VSX50T-1FFG665CES ; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 036598-XC5VSX50T-1FF G665C Mounting: SMD (SMT) Number of I/O: 360 Number of LABs/CLBs: 4080 Number of Logic Elements/Cells: 52224 Total RAM Bits: 4866048 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 665-FCBGA (27x27) Supply Voltage - Operating: 0.95 V to 1.05 V Alternative Parts (Cross-Reference): XC5VSX50T-1FFG665I; XC5VSX50T-1FF665I; XC5VSX50T-1FFG665CES ; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX50T-1FFG665C - 036598-XC5VSX50T-1FFG665C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX50T-1FFG665C
036598-XC5VSX50T-1FFG665C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX50T-1FFG665C 036598-XC5VSX50T-1FFG665C
Manufacturer: Xilinx Inc. Win Source Part Number: 036598-XC5VSX50T-1FF G665C Mounting: SMD (SMT) Number of I/O: 360 Number of LABs/CLBs: 4080 Number of Logic Elements/Cells: 52224 Total RAM Bits: 4866048 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 665-FCBGA (27x27) Supply Voltage - Operating: 0.95 V to 1.05 V Alternative Parts (Cross-Reference): XC5VSX50T-1FFG665I; XC5VSX50T-1FF665I; XC5VSX50T-1FFG665CES ; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 036598-XC5VSX50T-1FFG665C
Mounting: SMD (SMT)
Number of I/O: 360
Number of LABs/CLBs: 4080
Number of Logic Elements/Cells: 52224
Total RAM Bits: 4866048
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 665-FCBGA (27x27)
Supply Voltage - Operating: 0.95 V to 1.05 V
Alternative Parts (Cross-Reference): XC5VSX50T-1FFG665I; XC5VSX50T-1FF665I; XC5VSX50T-1FFG665CES;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1568-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1568-ND
FPGAs (Field Programmable Gate Array) 122-1568-ND
Virtex®-5 SXT Field Programmable Gate Array (FPGA) IC 360 4866048 52224 665-BBGA, FCBGA

Virtex®-5 SXT Field Programmable Gate Array (FPGA) IC 360 4866048 52224 665-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VSX50T-1FFG665C
FPGA - Field Programmable Gate Array XC5VSX50T-1FFG665C
FPGA - Field Programmable Gate Array XC5VSX50T-1FFG665C

FPGA - Field Programmable Gate Array XC5VSX50T-1FFG665C

Buy Now Datasheet
FPGA 52224 Cells 65nm (CMOS) Technology 1V 665-Pin FCBGA - XC5VSX50T-1FFG665C - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 52224 Cells 65nm (CMOS) Technology 1V 665-Pin FCBGA
XC5VSX50T-1FFG665C
FPGA 52224 Cells 65nm (CMOS) Technology 1V 665-Pin FCBGA XC5VSX50T-1FFG665C
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX50T-1FFG665C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VSX50T-1FFG665C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VSX50T-1FFG665C
IC FPGA 360 I/O 665FCBGA

IC FPGA 360 I/O 665FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 036598-XC5VSX50T-1FFG665C 122-1568-ND XC5VSX50T-1FFG665C XC5VSX50T-1FFG665C XC5VSX50T-1FFG665C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX50T-1FFG665C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 52224 Cells 65nm (CMOS) Technology 1V 665-Pin FCBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 52224
Package Type Other; 665-FCBGA (27x27) Other; 665-BBGA, FCBGA Other; FCBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-3 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details