Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX50T-1FF665I XC5VSX50T-1FF665I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057685-XC5VSX50T-1FF 665I Mounting: SMD (SMT) Number of I/O: 360 Number of LABs/CLBs: 4080 Number of Logic Elements/Cells: 52224 Total RAM Bits: 4866048 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 665-FCBGA (27x27) Supply Voltage - Operating: 0.95 V to 1.05 V Alternative Parts (Cross-Reference): XC5VSX50T-1FFG665I; XC5VSX50T-1FFG665C; XC5VSX50T-1FFG665CES ; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057685-XC5VSX50T-1FF 665I Mounting: SMD (SMT) Number of I/O: 360 Number of LABs/CLBs: 4080 Number of Logic Elements/Cells: 52224 Total RAM Bits: 4866048 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 665-FCBGA (27x27) Supply Voltage - Operating: 0.95 V to 1.05 V Alternative Parts (Cross-Reference): XC5VSX50T-1FFG665I; XC5VSX50T-1FFG665C; XC5VSX50T-1FFG665CES ; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX50T-1FF665I - 057685-XC5VSX50T-1FF665I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX50T-1FF665I
057685-XC5VSX50T-1FF665I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX50T-1FF665I 057685-XC5VSX50T-1FF665I
Manufacturer: Xilinx Inc. Win Source Part Number: 057685-XC5VSX50T-1FF 665I Mounting: SMD (SMT) Number of I/O: 360 Number of LABs/CLBs: 4080 Number of Logic Elements/Cells: 52224 Total RAM Bits: 4866048 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 665-FCBGA (27x27) Supply Voltage - Operating: 0.95 V to 1.05 V Alternative Parts (Cross-Reference): XC5VSX50T-1FFG665I; XC5VSX50T-1FFG665C; XC5VSX50T-1FFG665CES ; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 057685-XC5VSX50T-1FF665I
Mounting: SMD (SMT)
Number of I/O: 360
Number of LABs/CLBs: 4080
Number of Logic Elements/Cells: 52224
Total RAM Bits: 4866048
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 665-FCBGA (27x27)
Supply Voltage - Operating: 0.95 V to 1.05 V
Alternative Parts (Cross-Reference): XC5VSX50T-1FFG665I; XC5VSX50T-1FFG665C; XC5VSX50T-1FFG665CES;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC5VSX50T-1FF665I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VSX50T-1FF665I-ND
FPGAs (Field Programmable Gate Array) XC5VSX50T-1FF665I-ND
Virtex®-5 SXT Field Programmable Gate Array (FPGA) IC 360 4866048 52224 665-BBGA, FCBGA

Virtex®-5 SXT Field Programmable Gate Array (FPGA) IC 360 4866048 52224 665-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VSX50T-1FF665I
FPGA - Field Programmable Gate Array XC5VSX50T-1FF665I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX50T-1FF665I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VSX50T-1FF665I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VSX50T-1FF665I
IC FPGA 360 I/O 665FCBGA

IC FPGA 360 I/O 665FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 057685-XC5VSX50T-1FF665I XC5VSX50T-1FF665I-ND XC5VSX50T-1FF665I XC5VSX50T-1FF665I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX50T-1FF665I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 52224
Unlock Full Specs
to access all available technical data