Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC5VSX35T-1FFG665I

Description
Virtex®-5 SXT Field Programmable Gate Array (FPGA) IC 360 3096576 34816 665-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-5 SXT Field Programmable Gate Array (FPGA) IC 360 3096576 34816 665-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC5VSX35T-1FFG665I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VSX35T-1FFG665I-ND
FPGAs (Field Programmable Gate Array) XC5VSX35T-1FFG665I-ND
Virtex®-5 SXT Field Programmable Gate Array (FPGA) IC 360 3096576 34816 665-BBGA, FCBGA

Virtex®-5 SXT Field Programmable Gate Array (FPGA) IC 360 3096576 34816 665-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX35T-1FFG665I - 084434-XC5VSX35T-1FFG665I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX35T-1FFG665I
084434-XC5VSX35T-1FFG665I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX35T-1FFG665I 084434-XC5VSX35T-1FFG665I
Manufacturer: Xilinx Inc. Win Source Part Number: 084434-XC5VSX35T-1FF G665I Mounting: SMD (SMT) Number of I/O: 360 Number of LABs/CLBs: 2720 Number of Logic Elements/Cells: 34816 Total RAM Bits: 3096576 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 665-FCBGA (27x27) Supply Voltage - Operating: 0.95 V to 1.05 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 084434-XC5VSX35T-1FFG665I
Mounting: SMD (SMT)
Number of I/O: 360
Number of LABs/CLBs: 2720
Number of Logic Elements/Cells: 34816
Total RAM Bits: 3096576
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 665-FCBGA (27x27)
Supply Voltage - Operating: 0.95 V to 1.05 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FPGA 360 I/O 665FCBGA - 903-XC5VSX35T-1FFG665I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 360 I/O 665FCBGA
903-XC5VSX35T-1FFG665I
IC FPGA 360 I/O 665FCBGA 903-XC5VSX35T-1FFG665I
IC FPGA 360 I/O 665FCBGA

IC FPGA 360 I/O 665FCBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX35T-1FFG665I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VSX35T-1FFG665I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VSX35T-1FFG665I
IC FPGA 360 I/O 665FCBGA

IC FPGA 360 I/O 665FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VSX35T-1FFG665I
FPGA - Field Programmable Gate Array XC5VSX35T-1FFG665I
FPGA - Field Programmable Gate Array XC5VSX35T-1FFG665I

FPGA - Field Programmable Gate Array XC5VSX35T-1FFG665I

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC5VSX35T-1FFG665I-ND 084434-XC5VSX35T-1FFG665I 903-XC5VSX35T-1FFG665I XC5VSX35T-1FFG665I XC5VSX35T-1FFG665I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX35T-1FFG665I IC FPGA 360 I/O 665FCBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 665-BBGA, FCBGA Other; 665-FCBGA (27x27) Other; 665-BBGA, FCBGA
Pins 665 665
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 34816 34816
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details