Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX35T-1FFG665C XC5VSX35T-1FFG665C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799874-XC5VSX35T-1FF G665C Series: Virtex-5 SXT Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 665-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 360 Number of LABs/CLBs: 2720 Number of Logic Elements/Cells: 34816 Total RAM Bits: 3096576 Family Name: XC5VSX35T Categories: Integrated Circuits (ICs) Manufacturer Package: 665-FCBGA (27x27) Alternative Parts (Cross-Reference): XC5VSX35T-1FF665C; Introduction Date: February 02, 2007 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799874-XC5VSX35T-1FF G665C Series: Virtex-5 SXT Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 665-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 360 Number of LABs/CLBs: 2720 Number of Logic Elements/Cells: 34816 Total RAM Bits: 3096576 Family Name: XC5VSX35T Categories: Integrated Circuits (ICs) Manufacturer Package: 665-FCBGA (27x27) Alternative Parts (Cross-Reference): XC5VSX35T-1FF665C; Introduction Date: February 02, 2007 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX35T-1FFG665C - 799874-XC5VSX35T-1FFG665C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX35T-1FFG665C
799874-XC5VSX35T-1FFG665C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX35T-1FFG665C 799874-XC5VSX35T-1FFG665C
Manufacturer: Xilinx Inc. Win Source Part Number: 799874-XC5VSX35T-1FF G665C Series: Virtex-5 SXT Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 665-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 360 Number of LABs/CLBs: 2720 Number of Logic Elements/Cells: 34816 Total RAM Bits: 3096576 Family Name: XC5VSX35T Categories: Integrated Circuits (ICs) Manufacturer Package: 665-FCBGA (27x27) Alternative Parts (Cross-Reference): XC5VSX35T-1FF665C; Introduction Date: February 02, 2007 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799874-XC5VSX35T-1FFG665C
Series: Virtex-5 SXT
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 665-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.05 V
Number of I/O: 360
Number of LABs/CLBs: 2720
Number of Logic Elements/Cells: 34816
Total RAM Bits: 3096576
Family Name: XC5VSX35T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 665-FCBGA (27x27)
Alternative Parts (Cross-Reference): XC5VSX35T-1FF665C;
Introduction Date: February 02, 2007
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1566-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1566-ND
FPGAs (Field Programmable Gate Array) 122-1566-ND
Virtex®-5 SXT Field Programmable Gate Array (FPGA) IC 360 3096576 34816 665-BBGA, FCBGA

Virtex®-5 SXT Field Programmable Gate Array (FPGA) IC 360 3096576 34816 665-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VSX35T-1FFG665C
FPGA - Field Programmable Gate Array XC5VSX35T-1FFG665C
FPGA - Field Programmable Gate Array XC5VSX35T-1FFG665C

FPGA - Field Programmable Gate Array XC5VSX35T-1FFG665C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX35T-1FFG665C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VSX35T-1FFG665C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VSX35T-1FFG665C
IC FPGA 360 I/O 665FCBGA

IC FPGA 360 I/O 665FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799874-XC5VSX35T-1FFG665C 122-1566-ND XC5VSX35T-1FFG665C XC5VSX35T-1FFG665C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX35T-1FFG665C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 34816
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100TC144-2 - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 101 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details