Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX35T-1FF665I XC5VSX35T-1FF665I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799873-XC5VSX35T-1FF 665I Series: Virtex-5 SXT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 665-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 360 Number of LABs/CLBs: 2720 Number of Logic Elements/Cells: 34816 Total RAM Bits: 3096576 Family Name: XC5VSX35T Categories: Integrated Circuits (ICs) Manufacturer Package: 665-FCBGA (27x27) Alternative Parts (Cross-Reference): XC5VSX35T-1FFG665IS1 ; XC5VSX35T-1FFG665I; XC5VSX35T-1FF665C; Introduction Date: February 02, 2007 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799873-XC5VSX35T-1FF 665I Series: Virtex-5 SXT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 665-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 360 Number of LABs/CLBs: 2720 Number of Logic Elements/Cells: 34816 Total RAM Bits: 3096576 Family Name: XC5VSX35T Categories: Integrated Circuits (ICs) Manufacturer Package: 665-FCBGA (27x27) Alternative Parts (Cross-Reference): XC5VSX35T-1FFG665IS1 ; XC5VSX35T-1FFG665I; XC5VSX35T-1FF665C; Introduction Date: February 02, 2007 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX35T-1FF665I - 799873-XC5VSX35T-1FF665I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX35T-1FF665I
799873-XC5VSX35T-1FF665I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX35T-1FF665I 799873-XC5VSX35T-1FF665I
Manufacturer: Xilinx Inc. Win Source Part Number: 799873-XC5VSX35T-1FF 665I Series: Virtex-5 SXT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 665-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 360 Number of LABs/CLBs: 2720 Number of Logic Elements/Cells: 34816 Total RAM Bits: 3096576 Family Name: XC5VSX35T Categories: Integrated Circuits (ICs) Manufacturer Package: 665-FCBGA (27x27) Alternative Parts (Cross-Reference): XC5VSX35T-1FFG665IS1 ; XC5VSX35T-1FFG665I; XC5VSX35T-1FF665C; Introduction Date: February 02, 2007 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799873-XC5VSX35T-1FF665I
Series: Virtex-5 SXT
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 665-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.05 V
Number of I/O: 360
Number of LABs/CLBs: 2720
Number of Logic Elements/Cells: 34816
Total RAM Bits: 3096576
Family Name: XC5VSX35T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 665-FCBGA (27x27)
Alternative Parts (Cross-Reference): XC5VSX35T-1FFG665IS1; XC5VSX35T-1FFG665I; XC5VSX35T-1FF665C;
Introduction Date: February 02, 2007
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC5VSX35T-1FF665I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VSX35T-1FF665I-ND
FPGAs (Field Programmable Gate Array) XC5VSX35T-1FF665I-ND
Virtex®-5 SXT Field Programmable Gate Array (FPGA) IC 360 3096576 34816 665-BBGA, FCBGA

Virtex®-5 SXT Field Programmable Gate Array (FPGA) IC 360 3096576 34816 665-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX35T-1FF665I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VSX35T-1FF665I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VSX35T-1FF665I
IC FPGA 360 I/O 665FCBGA

IC FPGA 360 I/O 665FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VSX35T-1FF665I
FPGA - Field Programmable Gate Array XC5VSX35T-1FF665I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799873-XC5VSX35T-1FF665I XC5VSX35T-1FF665I-ND XC5VSX35T-1FF665I XC5VSX35T-1FF665I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX35T-1FF665I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 34816
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8820ARC208-4 - Lingto Electronic Limited
Specs
System Gates 8000
Logic Cells / Logic Blocks 672
User I/Os 152 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details