Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX240T-1FF1738I XC5VSX240T-1FF1738I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 852376-XC5VSX240T-1F F1738I Series: Virtex®-5 SXT Features: series Field Programmable Gate Array (FPGA) IC 960 19021824 239616 Package: Tray Number of I/O: 960 Family Name: XC5VSX240 Categories: Integrated Circuits (ICs) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 852376-XC5VSX240T-1F F1738I Series: Virtex®-5 SXT Features: series Field Programmable Gate Array (FPGA) IC 960 19021824 239616 Package: Tray Number of I/O: 960 Family Name: XC5VSX240 Categories: Integrated Circuits (ICs) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX240T-1FF1738I - 852376-XC5VSX240T-1FF1738I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX240T-1FF1738I
852376-XC5VSX240T-1FF1738I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX240T-1FF1738I 852376-XC5VSX240T-1FF1738I
Manufacturer: Xilinx Inc. Win Source Part Number: 852376-XC5VSX240T-1F F1738I Series: Virtex®-5 SXT Features: series Field Programmable Gate Array (FPGA) IC 960 19021824 239616 Package: Tray Number of I/O: 960 Family Name: XC5VSX240 Categories: Integrated Circuits (ICs) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 852376-XC5VSX240T-1FF1738I
Series: Virtex®-5 SXT
Features: series Field Programmable Gate Array (FPGA) IC 960 19021824 239616
Package: Tray
Number of I/O: 960
Family Name: XC5VSX240
Categories: Integrated Circuits (ICs)
ECCN: 3A001A7A
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC5VSX240T-1FF1738I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VSX240T-1FF1738I-ND
FPGAs (Field Programmable Gate Array) XC5VSX240T-1FF1738I-ND
Virtex®-5 SXT Field Programmable Gate Array (FPGA) IC 960 19021824 239616 1738-BBGA, FCBGA

Virtex®-5 SXT Field Programmable Gate Array (FPGA) IC 960 19021824 239616 1738-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX240T-1FF1738I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VSX240T-1FF1738I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VSX240T-1FF1738I
IC FPGA 960 I/O 1738FCBGA

IC FPGA 960 I/O 1738FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 852376-XC5VSX240T-1FF1738I XC5VSX240T-1FF1738I-ND XC5VSX240T-1FF1738I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VSX240T-1FF1738I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1738-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35DF780C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33520
User I/Os 341 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details