Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX85T-1FFG1136I XC5VLX85T-1FFG1136I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057684-XC5VLX85T-1FF G1136I Mounting: SMD (SMT) Number of I/O: 480 Number of LABs/CLBs: 6480 Number of Logic Elements/Cells: 82944 Total RAM Bits: 3981312 Family Name: XC5VLX85T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1136-FCBGA (35x35) Supply Voltage - Operating: 0.95 V to 1.05 V Alternative Parts (Cross-Reference): XC5VLX85T-1FF1136I; XC5VLX85T-1FFG1136C; XC5VLX85T-1FFG1136CE S; Introduction Date: October 13, 2006 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057684-XC5VLX85T-1FF G1136I Mounting: SMD (SMT) Number of I/O: 480 Number of LABs/CLBs: 6480 Number of Logic Elements/Cells: 82944 Total RAM Bits: 3981312 Family Name: XC5VLX85T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1136-FCBGA (35x35) Supply Voltage - Operating: 0.95 V to 1.05 V Alternative Parts (Cross-Reference): XC5VLX85T-1FF1136I; XC5VLX85T-1FFG1136C; XC5VLX85T-1FFG1136CE S; Introduction Date: October 13, 2006 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX85T-1FFG1136I - 057684-XC5VLX85T-1FFG1136I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX85T-1FFG1136I
057684-XC5VLX85T-1FFG1136I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX85T-1FFG1136I 057684-XC5VLX85T-1FFG1136I
Manufacturer: Xilinx Inc. Win Source Part Number: 057684-XC5VLX85T-1FF G1136I Mounting: SMD (SMT) Number of I/O: 480 Number of LABs/CLBs: 6480 Number of Logic Elements/Cells: 82944 Total RAM Bits: 3981312 Family Name: XC5VLX85T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1136-FCBGA (35x35) Supply Voltage - Operating: 0.95 V to 1.05 V Alternative Parts (Cross-Reference): XC5VLX85T-1FF1136I; XC5VLX85T-1FFG1136C; XC5VLX85T-1FFG1136CE S; Introduction Date: October 13, 2006 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 057684-XC5VLX85T-1FFG1136I
Mounting: SMD (SMT)
Number of I/O: 480
Number of LABs/CLBs: 6480
Number of Logic Elements/Cells: 82944
Total RAM Bits: 3981312
Family Name: XC5VLX85T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 1136-FCBGA (35x35)
Supply Voltage - Operating: 0.95 V to 1.05 V
Alternative Parts (Cross-Reference): XC5VLX85T-1FF1136I; XC5VLX85T-1FFG1136C; XC5VLX85T-1FFG1136CES;
Introduction Date: October 13, 2006
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC5VLX85T-1FFG1136I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VLX85T-1FFG1136I-ND
FPGAs (Field Programmable Gate Array) XC5VLX85T-1FFG1136I-ND
Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 480 3981312 82944 1136-BBGA, FCBGA

Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 480 3981312 82944 1136-BBGA, FCBGA

Buy Now Datasheet
FPGA 82944 Cells 65nm (CMOS) Technology 1V 1136-Pin FCBGA - XC5VLX85T-1FFG1136I - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 82944 Cells 65nm (CMOS) Technology 1V 1136-Pin FCBGA
XC5VLX85T-1FFG1136I
FPGA 82944 Cells 65nm (CMOS) Technology 1V 1136-Pin FCBGA XC5VLX85T-1FFG1136I
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX85T-1FFG1136I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VLX85T-1FFG1136I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VLX85T-1FFG1136I
IC FPGA 480 I/O 1136FCBGA

IC FPGA 480 I/O 1136FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VLX85T-1FFG1136I
FPGA - Field Programmable Gate Array XC5VLX85T-1FFG1136I
FPGA - Field Programmable Gate Array BOM fix connect to released FG Part route to Ed Rippert only

FPGA - Field Programmable Gate Array BOM fix connect to released FG Part route to Ed Rippert only

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 057684-XC5VLX85T-1FFG1136I XC5VLX85T-1FFG1136I-ND XC5VLX85T-1FFG1136I XC5VLX85T-1FFG1136I XC5VLX85T-1FFG1136I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX85T-1FFG1136I FPGAs (Field Programmable Gate Array) FPGA 82944 Cells 65nm (CMOS) Technology 1V 1136-Pin FCBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 82944
Package Type Other; 1136-FCBGA (35x35) Other; 1136-BBGA, FCBGA Other; FCBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100BQC240-1 - Lingto Electronic Limited
Specs
System Gates 31000
Logic Cells / Logic Blocks 576
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details