Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC5VLX85-1FFG676C

Description
Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 440 3538944 82944 676-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 440 3538944 82944 676-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC5VLX85-1FFG676C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VLX85-1FFG676C-ND
FPGAs (Field Programmable Gate Array) XC5VLX85-1FFG676C-ND
Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 440 3538944 82944 676-BBGA, FCBGA

Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 440 3538944 82944 676-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX85-1FFG676C - 799869-XC5VLX85-1FFG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX85-1FFG676C
799869-XC5VLX85-1FFG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX85-1FFG676C 799869-XC5VLX85-1FFG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 799869-XC5VLX85-1FFG 676C Series: Virtex-5 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 676-BBGA, FCBGA Mounting: Sub-Base Mount Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 440 Number of LABs/CLBs: 6480 Number of Logic Elements/Cells: 82944 Total RAM Bits: 3538944 Family Name: XC5VLX85 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): M2GL060TS-1FGG676T2; M2S060T-1FG676I; M2GL060T-FGG676I; M2GL060TS-1FG676I; Introduction Date: April 14, 2006 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799869-XC5VLX85-1FFG676C
Series: Virtex-5 LX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 676-BBGA, FCBGA
Mounting: Sub-Base Mount
Operating Supply Voltage: 0.95 V ~ 1.05 V
Number of I/O: 440
Number of LABs/CLBs: 6480
Number of Logic Elements/Cells: 82944
Total RAM Bits: 3538944
Family Name: XC5VLX85
Categories: Integrated Circuits (ICs)
Manufacturer Package: 676-FCBGA (27x27)
Alternative Parts (Cross-Reference): M2GL060TS-1FGG676T2; M2S060T-1FG676I; M2GL060T-FGG676I; M2GL060TS-1FG676I;
Introduction Date: April 14, 2006
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VLX85-1FFG676C
FPGA - Field Programmable Gate Array XC5VLX85-1FFG676C
FPGA - Field Programmable Gate Array XC5VLX85-1FFG676C

FPGA - Field Programmable Gate Array XC5VLX85-1FFG676C

Buy Now Datasheet
FPGA, VIRTEX-5, 85K ELE, 676FBGA - More Details - 903-XC5VLX85-1FFG676C - Utmel Electronic Limited
Hong Kong, China
FPGA, VIRTEX-5, 85K ELE, 676FBGA - More Details
903-XC5VLX85-1FFG676C
FPGA, VIRTEX-5, 85K ELE, 676FBGA - More Details 903-XC5VLX85-1FFG676C
FPGA, VIRTEX-5, 85K ELE, 676FBGA - More Details

FPGA, VIRTEX-5, 85K ELE, 676FBGA - More Details

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC5VLX85-1FFG676C-ND 799869-XC5VLX85-1FFG676C XC5VLX85-1FFG676C 903-XC5VLX85-1FFG676C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX85-1FFG676C FPGA - Field Programmable Gate Array FPGA, VIRTEX-5, 85K ELE, 676FBGA - More Details
Package Type Other; 676-BBGA, FCBGA Other; 676-BBGA, FCBGA
Pins 676 676
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 82944 82944
Supply Voltage Other; 0.95 V ~ 1.05 V Other; 1V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35DF780I6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33520
User I/Os 341 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details