Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX85-1FFG1153C XC5VLX85-1FFG1153C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799868-XC5VLX85-1FFG 1153C Series: Virtex-5 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1153-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 560 Number of LABs/CLBs: 6480 Number of Logic Elements/Cells: 82944 Total RAM Bits: 3538944 Family Name: XC5VLX85 Categories: Integrated Circuits (ICs) Manufacturer Package: 1153-FCBGA (35x35) Alternative Parts (Cross-Reference): XC5VLX85-1FF1153C; XC5VLX85-1FFG1153I ; Introduction Date: April 14, 2006 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799868-XC5VLX85-1FFG 1153C Series: Virtex-5 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1153-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 560 Number of LABs/CLBs: 6480 Number of Logic Elements/Cells: 82944 Total RAM Bits: 3538944 Family Name: XC5VLX85 Categories: Integrated Circuits (ICs) Manufacturer Package: 1153-FCBGA (35x35) Alternative Parts (Cross-Reference): XC5VLX85-1FF1153C; XC5VLX85-1FFG1153I ; Introduction Date: April 14, 2006 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX85-1FFG1153C - 799868-XC5VLX85-1FFG1153C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX85-1FFG1153C
799868-XC5VLX85-1FFG1153C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX85-1FFG1153C 799868-XC5VLX85-1FFG1153C
Manufacturer: Xilinx Inc. Win Source Part Number: 799868-XC5VLX85-1FFG 1153C Series: Virtex-5 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1153-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 560 Number of LABs/CLBs: 6480 Number of Logic Elements/Cells: 82944 Total RAM Bits: 3538944 Family Name: XC5VLX85 Categories: Integrated Circuits (ICs) Manufacturer Package: 1153-FCBGA (35x35) Alternative Parts (Cross-Reference): XC5VLX85-1FF1153C; XC5VLX85-1FFG1153I ; Introduction Date: April 14, 2006 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799868-XC5VLX85-1FFG1153C
Series: Virtex-5 LX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1153-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.05 V
Number of I/O: 560
Number of LABs/CLBs: 6480
Number of Logic Elements/Cells: 82944
Total RAM Bits: 3538944
Family Name: XC5VLX85
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1153-FCBGA (35x35)
Alternative Parts (Cross-Reference): XC5VLX85-1FF1153C; XC5VLX85-1FFG1153I ;
Introduction Date: April 14, 2006
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC5VLX85-1FFG1153C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VLX85-1FFG1153C-ND
FPGAs (Field Programmable Gate Array) XC5VLX85-1FFG1153C-ND
Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 560 3538944 82944 1153-BBGA, FCBGA

Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 560 3538944 82944 1153-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VLX85-1FFG1153C
FPGA - Field Programmable Gate Array XC5VLX85-1FFG1153C
FPGA - Field Programmable Gate Array XC5VLX85-1FFG1153C

FPGA - Field Programmable Gate Array XC5VLX85-1FFG1153C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX85-1FFG1153C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VLX85-1FFG1153C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VLX85-1FFG1153C
IC FPGA 560 I/O 1153FCBGA

IC FPGA 560 I/O 1153FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799868-XC5VLX85-1FFG1153C XC5VLX85-1FFG1153C-ND XC5VLX85-1FFG1153C XC5VLX85-1FFG1153C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX85-1FFG1153C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 82944
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C3N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 742 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details