Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50T-3FF665C XC5VLX50T-3FF665C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799867-XC5VLX50T-3FF 665C Series: Virtex-5 LXT Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 665-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 360 Number of LABs/CLBs: 3600 Number of Logic Elements/Cells: 46080 Total RAM Bits: 2211840 Family Name: XC5VLX50T Categories: Integrated Circuits (ICs) Manufacturer Package: 665-FCBGA (27x27) Alternative Parts (Cross-Reference): XC5VLX50T-3FFG665CS1 ; XC5VLX50T-3FFG665C; XC5VLX50T-3FF665I; Introduction Date: April 14, 2006 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799867-XC5VLX50T-3FF 665C Series: Virtex-5 LXT Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 665-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 360 Number of LABs/CLBs: 3600 Number of Logic Elements/Cells: 46080 Total RAM Bits: 2211840 Family Name: XC5VLX50T Categories: Integrated Circuits (ICs) Manufacturer Package: 665-FCBGA (27x27) Alternative Parts (Cross-Reference): XC5VLX50T-3FFG665CS1 ; XC5VLX50T-3FFG665C; XC5VLX50T-3FF665I; Introduction Date: April 14, 2006 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50T-3FF665C - 799867-XC5VLX50T-3FF665C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50T-3FF665C
799867-XC5VLX50T-3FF665C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50T-3FF665C 799867-XC5VLX50T-3FF665C
Manufacturer: Xilinx Inc. Win Source Part Number: 799867-XC5VLX50T-3FF 665C Series: Virtex-5 LXT Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 665-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 360 Number of LABs/CLBs: 3600 Number of Logic Elements/Cells: 46080 Total RAM Bits: 2211840 Family Name: XC5VLX50T Categories: Integrated Circuits (ICs) Manufacturer Package: 665-FCBGA (27x27) Alternative Parts (Cross-Reference): XC5VLX50T-3FFG665CS1 ; XC5VLX50T-3FFG665C; XC5VLX50T-3FF665I; Introduction Date: April 14, 2006 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799867-XC5VLX50T-3FF665C
Series: Virtex-5 LXT
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 665-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.05 V
Number of I/O: 360
Number of LABs/CLBs: 3600
Number of Logic Elements/Cells: 46080
Total RAM Bits: 2211840
Family Name: XC5VLX50T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 665-FCBGA (27x27)
Alternative Parts (Cross-Reference): XC5VLX50T-3FFG665CS1; XC5VLX50T-3FFG665C; XC5VLX50T-3FF665I;
Introduction Date: April 14, 2006
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VLX50T-3FF665C
FPGA - Field Programmable Gate Array XC5VLX50T-3FF665C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799867-XC5VLX50T-3FF665C XC5VLX50T-3FF665C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50T-3FF665C FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 46080
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC33-1X - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 588 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details