Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC5VLX50T-2FFG1136C

Description
Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 480 2211840 46080 1136-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 480 2211840 46080 1136-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC5VLX50T-2FFG1136C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VLX50T-2FFG1136C-ND
FPGAs (Field Programmable Gate Array) XC5VLX50T-2FFG1136C-ND
Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 480 2211840 46080 1136-BBGA, FCBGA

Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 480 2211840 46080 1136-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50T-2FFG1136C - 799863-XC5VLX50T-2FFG1136C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50T-2FFG1136C
799863-XC5VLX50T-2FFG1136C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50T-2FFG1136C 799863-XC5VLX50T-2FFG1136C
Manufacturer: Xilinx Inc. Win Source Part Number: 799863-XC5VLX50T-2FF G1136C Series: Virtex-5 LXT Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1136-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 480 Number of LABs/CLBs: 3600 Number of Logic Elements/Cells: 46080 Total RAM Bits: 2211840 Family Name: XC5VLX50T Categories: Integrated Circuits (ICs) Manufacturer Package: 1136-FCBGA (35x35) Alternative Parts (Cross-Reference): XC5VLX50T-2FF1136CES ; XC5VLX50T-2FF1136C; XC5VLX50T-2FFG1136I; Introduction Date: April 14, 2006 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799863-XC5VLX50T-2FFG1136C
Series: Virtex-5 LXT
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1136-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.05 V
Number of I/O: 480
Number of LABs/CLBs: 3600
Number of Logic Elements/Cells: 46080
Total RAM Bits: 2211840
Family Name: XC5VLX50T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1136-FCBGA (35x35)
Alternative Parts (Cross-Reference): XC5VLX50T-2FF1136CES; XC5VLX50T-2FF1136C; XC5VLX50T-2FFG1136I;
Introduction Date: April 14, 2006
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VLX50T-2FFG1136C
FPGA - Field Programmable Gate Array XC5VLX50T-2FFG1136C
FPGA - Field Programmable Gate Array XC5VLX50T-2FFG1136C

FPGA - Field Programmable Gate Array XC5VLX50T-2FFG1136C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50T-2FFG1136C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VLX50T-2FFG1136C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VLX50T-2FFG1136C
IC FPGA 480 I/O 1136FCBGA

IC FPGA 480 I/O 1136FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC5VLX50T-2FFG1136C-ND 799863-XC5VLX50T-2FFG1136C XC5VLX50T-2FFG1136C XC5VLX50T-2FFG1136C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50T-2FFG1136C FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1136-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC324-1 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 128 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details