Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC5VLX50T-1FFG1136C

Description
Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 480 2211840 46080 1136-BBGA, FCBGA
Request a Quote Datasheet
Description
Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 480 2211840 46080 1136-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1564-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1564-ND
FPGAs (Field Programmable Gate Array) 122-1564-ND
Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 480 2211840 46080 1136-BBGA, FCBGA

Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 480 2211840 46080 1136-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50T-1FFG1136C - 036596-XC5VLX50T-1FFG1136C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50T-1FFG1136C
036596-XC5VLX50T-1FFG1136C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50T-1FFG1136C 036596-XC5VLX50T-1FFG1136C
Manufacturer: Xilinx Inc. Win Source Part Number: 036596-XC5VLX50T-1FF G1136C Mounting: SMD (SMT) Number of I/O: 480 Number of LABs/CLBs: 3600 Number of Logic Elements/Cells: 46080 Total RAM Bits: 2211840 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1136-FCBGA (35x35) Supply Voltage - Operating: 0.95 V to 1.05 V Alternative Parts (Cross-Reference): XC5VLX50T-1FFG1136I; XC5VLX50T-1FF1136I; XC5VLX50T-1FFG1136CE S; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 036596-XC5VLX50T-1FFG1136C
Mounting: SMD (SMT)
Number of I/O: 480
Number of LABs/CLBs: 3600
Number of Logic Elements/Cells: 46080
Total RAM Bits: 2211840
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1136-FCBGA (35x35)
Supply Voltage - Operating: 0.95 V to 1.05 V
Alternative Parts (Cross-Reference): XC5VLX50T-1FFG1136I; XC5VLX50T-1FF1136I; XC5VLX50T-1FFG1136CES;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50T-1FFG1136C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VLX50T-1FFG1136C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VLX50T-1FFG1136C
IC FPGA 480 I/O 1136FCBGA

IC FPGA 480 I/O 1136FCBGA

Supplier's Site
FPGA 46080 Cells 65nm (CMOS) Technology 1V 1136-Pin FCBGA - XC5VLX50T-1FFG1136C - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 46080 Cells 65nm (CMOS) Technology 1V 1136-Pin FCBGA
XC5VLX50T-1FFG1136C
FPGA 46080 Cells 65nm (CMOS) Technology 1V 1136-Pin FCBGA XC5VLX50T-1FFG1136C
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VLX50T-1FFG1136C
FPGA - Field Programmable Gate Array XC5VLX50T-1FFG1136C
FPGA - Field Programmable Gate Array XC5VLX50T-1FFG1136C

FPGA - Field Programmable Gate Array XC5VLX50T-1FFG1136C

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1564-ND 036596-XC5VLX50T-1FFG1136C XC5VLX50T-1FFG1136C XC5VLX50T-1FFG1136C XC5VLX50T-1FFG1136C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50T-1FFG1136C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 46080 Cells 65nm (CMOS) Technology 1V 1136-Pin FCBGA FPGA - Field Programmable Gate Array
Package Type Other; 1136-BBGA, FCBGA Other; 1136-FCBGA (35x35) Other; FCBGA
Pins 1136
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details