Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50T-1FF665C XC5VLX50T-1FF665C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214306-XC5VLX50T-1FF 665C Mounting: SMD (SMT) Number of I/O: 360 Number of LABs/CLBs: 3600 Number of Logic Elements/Cells: 46080 Total RAM Bits: 2211840 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 665-FCBGA (27x27) Supply Voltage - Operating: 0.95 V to 1.05 V Alternative Parts (Cross-Reference): XC5VLX50T-1FFG665C; XC5VLX50T-1FFG665I; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214306-XC5VLX50T-1FF 665C Mounting: SMD (SMT) Number of I/O: 360 Number of LABs/CLBs: 3600 Number of Logic Elements/Cells: 46080 Total RAM Bits: 2211840 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 665-FCBGA (27x27) Supply Voltage - Operating: 0.95 V to 1.05 V Alternative Parts (Cross-Reference): XC5VLX50T-1FFG665C; XC5VLX50T-1FFG665I; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50T-1FF665C - 214306-XC5VLX50T-1FF665C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50T-1FF665C
214306-XC5VLX50T-1FF665C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50T-1FF665C 214306-XC5VLX50T-1FF665C
Manufacturer: Xilinx Inc. Win Source Part Number: 214306-XC5VLX50T-1FF 665C Mounting: SMD (SMT) Number of I/O: 360 Number of LABs/CLBs: 3600 Number of Logic Elements/Cells: 46080 Total RAM Bits: 2211840 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 665-FCBGA (27x27) Supply Voltage - Operating: 0.95 V to 1.05 V Alternative Parts (Cross-Reference): XC5VLX50T-1FFG665C; XC5VLX50T-1FFG665I; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214306-XC5VLX50T-1FF665C
Mounting: SMD (SMT)
Number of I/O: 360
Number of LABs/CLBs: 3600
Number of Logic Elements/Cells: 46080
Total RAM Bits: 2211840
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 665-FCBGA (27x27)
Supply Voltage - Operating: 0.95 V to 1.05 V
Alternative Parts (Cross-Reference): XC5VLX50T-1FFG665C; XC5VLX50T-1FFG665I;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC5VLX50T-1FF665C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VLX50T-1FF665C-ND
FPGAs (Field Programmable Gate Array) XC5VLX50T-1FF665C-ND
Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 360 2211840 46080 665-BBGA, FCBGA

Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 360 2211840 46080 665-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VLX50T-1FF665C
FPGA - Field Programmable Gate Array XC5VLX50T-1FF665C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
IC FPGA 360 I/O 665FCBGA - 903-XC5VLX50T-1FF665C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 360 I/O 665FCBGA
903-XC5VLX50T-1FF665C
IC FPGA 360 I/O 665FCBGA 903-XC5VLX50T-1FF665C
IC FPGA 360 I/O 665FCBGA

IC FPGA 360 I/O 665FCBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50T-1FF665C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VLX50T-1FF665C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VLX50T-1FF665C
IC FPGA 360 I/O 665FCBGA

IC FPGA 360 I/O 665FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214306-XC5VLX50T-1FF665C XC5VLX50T-1FF665C-ND XC5VLX50T-1FF665C 903-XC5VLX50T-1FF665C XC5VLX50T-1FF665C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50T-1FF665C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array IC FPGA 360 I/O 665FCBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 46080 46080
Package Type Other; 665-FCBGA (27x27) Other; 665-BBGA, FCBGA Other; 665-BBGA, FCBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.95 V ~ 1.05 V Other; 1V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S80F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 79040
User I/Os 773 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details