Manufacturer: Xilinx Inc.
Win Source Part Number: 852819-XC5VLX50-3FF3
Series: Virtex®-5 LX
Features: series Field Programmable Gate Array (FPGA) IC 220 1769472 46080
Package: Tray
Number of I/O: 220
Family Name: XC5VLX50
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 220 1769472 46080 324-BBGA, FCBGA
IC FPGA 220 I/O 324FCBGA
FPGA Virtex-5 LX Family 46080 Cells 65nm (CMOS) Technology 1V 324-Pin FC-BGA
FPGA - Field Programmable Gate Array
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 852819-XC5VLX50-3FF324C | XC5VLX50-3FF324C-ND | XC5VLX50-3FF324C | 903-XC5VLX50-3FF324C | XC5VLX50-3FF324C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50-3FF324C | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Virtex-5 LX Family 46080 Cells 65nm (CMOS) Technology 1V 324-Pin FC-BGA | FPGA - Field Programmable Gate Array |
| Package Type | Other; 324-BBGA, FCBGA | Other; 324-BBGA, FCBGA | |||
| Pins | 324 | 324 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other | Other; 1V |