Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50-1FFG324I XC5VLX50-1FFG324I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 813670-XC5VLX50-1FFG 324I Packaging: Tray Mounting Style: SMD Number of I/O: 220 Number of LABs/CLBs: 3600 Number of Logic Elements/Cells: 46080 Total RAM Bits: 1769472 Supplier Device Package: 324-FCBGA (19x19) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 324-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 0.95V ~ 1.05V Part Number Series: XC5VLX50
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 813670-XC5VLX50-1FFG 324I Packaging: Tray Mounting Style: SMD Number of I/O: 220 Number of LABs/CLBs: 3600 Number of Logic Elements/Cells: 46080 Total RAM Bits: 1769472 Supplier Device Package: 324-FCBGA (19x19) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 324-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 0.95V ~ 1.05V Part Number Series: XC5VLX50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50-1FFG324I - 813670-XC5VLX50-1FFG324I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50-1FFG324I
813670-XC5VLX50-1FFG324I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50-1FFG324I 813670-XC5VLX50-1FFG324I
Manufacturer: Xilinx Inc. Win Source Part Number: 813670-XC5VLX50-1FFG 324I Packaging: Tray Mounting Style: SMD Number of I/O: 220 Number of LABs/CLBs: 3600 Number of Logic Elements/Cells: 46080 Total RAM Bits: 1769472 Supplier Device Package: 324-FCBGA (19x19) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 324-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 0.95V ~ 1.05V Part Number Series: XC5VLX50

Manufacturer: Xilinx Inc.
Win Source Part Number: 813670-XC5VLX50-1FFG324I
Packaging: Tray
Mounting Style: SMD
Number of I/O: 220
Number of LABs/CLBs: 3600
Number of Logic Elements/Cells: 46080
Total RAM Bits: 1769472
Supplier Device Package: 324-FCBGA (19x19)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 324-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
Supply Voltage (V): 0.95V ~ 1.05V
Part Number Series: XC5VLX50

Buy Now
FPGAs (Field Programmable Gate Array) - XC5VLX50-1FFG324I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC5VLX50-1FFG324I-ND
FPGAs (Field Programmable Gate Array) XC5VLX50-1FFG324I-ND
Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 220 1769472 46080 324-BBGA, FCBGA

Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 220 1769472 46080 324-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VLX50-1FFG324I
FPGA - Field Programmable Gate Array XC5VLX50-1FFG324I
FPGA - Field Programmable Gate Array XC5VLX50-1FFG324I

FPGA - Field Programmable Gate Array XC5VLX50-1FFG324I

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50-1FFG324I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VLX50-1FFG324I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VLX50-1FFG324I
IC FPGA 220 I/O 324FCBGA

IC FPGA 220 I/O 324FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 813670-XC5VLX50-1FFG324I XC5VLX50-1FFG324I-ND XC5VLX50-1FFG324I XC5VLX50-1FFG324I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50-1FFG324I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 46080
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1K10FC256-1 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 576
User I/Os 136 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details