Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50-1FFG1153C XC5VLX50-1FFG1153C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 140891-XC5VLX50-1FFG 1153C Mounting: SMD (SMT) Number of I/O: 560 Number of LABs/CLBs: 3600 Number of Logic Elements/Cells: 46080 Total RAM Bits: 1769472 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1153-FCBGA (35x35) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 140891-XC5VLX50-1FFG 1153C Mounting: SMD (SMT) Number of I/O: 560 Number of LABs/CLBs: 3600 Number of Logic Elements/Cells: 46080 Total RAM Bits: 1769472 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1153-FCBGA (35x35) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50-1FFG1153C - 140891-XC5VLX50-1FFG1153C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50-1FFG1153C
140891-XC5VLX50-1FFG1153C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50-1FFG1153C 140891-XC5VLX50-1FFG1153C
Manufacturer: Xilinx Inc. Win Source Part Number: 140891-XC5VLX50-1FFG 1153C Mounting: SMD (SMT) Number of I/O: 560 Number of LABs/CLBs: 3600 Number of Logic Elements/Cells: 46080 Total RAM Bits: 1769472 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1153-FCBGA (35x35) Supply Voltage - Operating: 0.95 V to 1.05 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 140891-XC5VLX50-1FFG1153C
Mounting: SMD (SMT)
Number of I/O: 560
Number of LABs/CLBs: 3600
Number of Logic Elements/Cells: 46080
Total RAM Bits: 1769472
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1153-FCBGA (35x35)
Supply Voltage - Operating: 0.95 V to 1.05 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1561-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1561-ND
FPGAs (Field Programmable Gate Array) 122-1561-ND
Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 560 1769472 46080 1153-BBGA, FCBGA

Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 560 1769472 46080 1153-BBGA, FCBGA

Buy Now Datasheet
FPGA 46080 Cells 65nm (CMOS) Technology 1V 1153-Pin FCBGA - XC5VLX50-1FFG1153C - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 46080 Cells 65nm (CMOS) Technology 1V 1153-Pin FCBGA
XC5VLX50-1FFG1153C
FPGA 46080 Cells 65nm (CMOS) Technology 1V 1153-Pin FCBGA XC5VLX50-1FFG1153C
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50-1FFG1153C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC5VLX50-1FFG1153C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC5VLX50-1FFG1153C
IC FPGA 560 I/O 1153FCBGA

IC FPGA 560 I/O 1153FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC5VLX50-1FFG1153C
FPGA - Field Programmable Gate Array XC5VLX50-1FFG1153C
FPGA - Field Programmable Gate Array XC5VLX50-1FFG1153C

FPGA - Field Programmable Gate Array XC5VLX50-1FFG1153C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 140891-XC5VLX50-1FFG1153C 122-1561-ND XC5VLX50-1FFG1153C XC5VLX50-1FFG1153C XC5VLX50-1FFG1153C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50-1FFG1153C FPGAs (Field Programmable Gate Array) FPGA 46080 Cells 65nm (CMOS) Technology 1V 1153-Pin FCBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 46080
Package Type Other; 1153-FCBGA (35x35) Other; 1153-BBGA, FCBGA Other; FCBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details