Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 440 1769472 46080 676-BBGA, FCBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 853075-XC5VLX50-1FF6
Series: Virtex®-5 LX
Features: series Field Programmable Gate Array (FPGA) IC 440 1769472 46080
Package: Tray
Number of I/O: 440
Family Name: XC5VLX50
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 440 I/O 676FCBGA
FPGA - Field Programmable Gate Array XC5VLX50-1FF676I
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC5VLX50-1FF676I-ND | 853075-XC5VLX50-1FF676I | XC5VLX50-1FF676I | XC5VLX50-1FF676I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50-1FF676I | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 676-BBGA, FCBGA |