Virtex®-5 LX Field Programmable Gate Array (FPGA) IC 560 1769472 46080 1153-BBGA, FCBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 799855-XC5VLX50-1FF1
Series: Virtex-5 LX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 1153-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.05 V
Number of I/O: 560
Number of LABs/CLBs: 3600
Number of Logic Elements/Cells: 46080
Total RAM Bits: 1769472
Family Name: XC5VLX50
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1153-FCBGA (35x35)
Alternative Parts (Cross-Reference): XC5VLX50-1FFG1153I; XC5VLX50-1FF1153CES ; XC5VLX50-1FF1153C;
Introduction Date: April 14, 2006
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC FPGA 560 I/O 1153FCBGA
IC FPGA 560 I/O 1153FCBGA
FPGA - Field Programmable Gate Array
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC5VLX50-1FF1153I-ND | 799855-XC5VLX50-1FF1153I | 903-XC5VLX50-1FF1153I | XC5VLX50-1FF1153I | XC5VLX50-1FF1153I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50-1FF1153I | IC FPGA 560 I/O 1153FCBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 1153-BBGA, FCBGA | Other; 1153-BBGA, FCBGA | |||
| Pins | 1153 | 1153 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Logic Cells / Logic Blocks | 46080 | 46080 |