Manufacturer: Xilinx Inc.
Win Source Part Number: 214305-XC5VLX330T-1F
Mounting: SMD (SMT)
Number of I/O: 960
Number of LABs/CLBs: 25920
Number of Logic Elements/Cells: 331776
Total RAM Bits: 11943936
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1738-FCBGA (42.5x42.5)
Supply Voltage - Operating: 0.95 V to 1.05 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 960 11943936 331776 1738-BBGA, FCBGA
IC FPGA 960 I/O 1738FCBGA
FPGA, VIRTEX-5, 330K CELLS, 1738FBGA - More Details
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 214305-XC5VLX330T-1FFG1738C | XC5VLX330T-1FFG1738C-ND | XC5VLX330T-1FFG1738C | 903-XC5VLX330T-1FFG1738C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX330T-1FFG1738C | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA, VIRTEX-5, 330K CELLS, 1738FBGA - More Details |
| Logic Cells / Logic Blocks | 331776 | 331776 | ||
| Package Type | Other; 1738-FCBGA (42.5x42.5) | Other; 1738-BBGA, FCBGA | Other; 1738-BBGA, FCBGA | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |
| Supply Voltage | Other; 0.95 V ~ 1.05 V | Other | Other; 1V |