Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX330T-1FF1738C XC5VLX330T-1FF1738C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799853-XC5VLX330T-1F F1738C Series: Virtex-5 LXT Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1738-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 960 Number of LABs/CLBs: 25920 Number of Logic Elements/Cells: 331776 Total RAM Bits: 11943936 Family Name: XC5VLX330T Categories: Integrated Circuits (ICs) Manufacturer Package: 1738-FCBGA (42.5x42.5) Alternative Parts (Cross-Reference): XC5VLX330T-1FF1738I; XC5VLX330T-1FFG1738I S1; XC5VLX330T-1FFG1738C S1; XC5VLX330T-1FFG1738C ; XC5VLX330T-1FF1738IE S; XC5VLX330T-1FFG1738I ; Introduction Date: April 14, 2006 ECCN: 3A001.a.7.a Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799853-XC5VLX330T-1F F1738C Series: Virtex-5 LXT Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1738-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 960 Number of LABs/CLBs: 25920 Number of Logic Elements/Cells: 331776 Total RAM Bits: 11943936 Family Name: XC5VLX330T Categories: Integrated Circuits (ICs) Manufacturer Package: 1738-FCBGA (42.5x42.5) Alternative Parts (Cross-Reference): XC5VLX330T-1FF1738I; XC5VLX330T-1FFG1738I S1; XC5VLX330T-1FFG1738C S1; XC5VLX330T-1FFG1738C ; XC5VLX330T-1FF1738IE S; XC5VLX330T-1FFG1738I ; Introduction Date: April 14, 2006 ECCN: 3A001.a.7.a Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX330T-1FF1738C - 799853-XC5VLX330T-1FF1738C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX330T-1FF1738C
799853-XC5VLX330T-1FF1738C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX330T-1FF1738C 799853-XC5VLX330T-1FF1738C
Manufacturer: Xilinx Inc. Win Source Part Number: 799853-XC5VLX330T-1F F1738C Series: Virtex-5 LXT Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1738-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 960 Number of LABs/CLBs: 25920 Number of Logic Elements/Cells: 331776 Total RAM Bits: 11943936 Family Name: XC5VLX330T Categories: Integrated Circuits (ICs) Manufacturer Package: 1738-FCBGA (42.5x42.5) Alternative Parts (Cross-Reference): XC5VLX330T-1FF1738I; XC5VLX330T-1FFG1738I S1; XC5VLX330T-1FFG1738C S1; XC5VLX330T-1FFG1738C ; XC5VLX330T-1FF1738IE S; XC5VLX330T-1FFG1738I ; Introduction Date: April 14, 2006 ECCN: 3A001.a.7.a Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799853-XC5VLX330T-1FF1738C
Series: Virtex-5 LXT
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1738-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.05 V
Number of I/O: 960
Number of LABs/CLBs: 25920
Number of Logic Elements/Cells: 331776
Total RAM Bits: 11943936
Family Name: XC5VLX330T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1738-FCBGA (42.5x42.5)
Alternative Parts (Cross-Reference): XC5VLX330T-1FF1738I; XC5VLX330T-1FFG1738IS1; XC5VLX330T-1FFG1738CS1; XC5VLX330T-1FFG1738C; XC5VLX330T-1FF1738IES; XC5VLX330T-1FFG1738I;
Introduction Date: April 14, 2006
ECCN: 3A001.a.7.a
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1V FPGA Programmable Logic Device - 696-XC5VLX330T-1FF1738C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1V FPGA Programmable Logic Device
696-XC5VLX330T-1FF1738C
1V FPGA Programmable Logic Device 696-XC5VLX330T-1FF1738C
IC FPGA 960 I/O 1738FCBGA / FPGA Virtex®-5 LXT Family 331776 Cells 65nm Technology 1V 1738-Pin FCBGA Product overview: XC5VLX330T-1FF1738C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VLX330T-1FF17 38C can be used for catalog matching and distributor lookup.

IC FPGA 960 I/O 1738FCBGA / FPGA Virtex®-5 LXT Family 331776 Cells 65nm Technology 1V 1738-Pin FCBGA Product overview: XC5VLX330T-1FF1738C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VLX330T-1FF1738C can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799853-XC5VLX330T-1FF1738C 696-XC5VLX330T-1FF1738C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX330T-1FF1738C 1V FPGA Programmable Logic Device
Logic Cells / Logic Blocks 331776 331776
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400FC672-3V - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details