Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX330-2FFG1760C XC5VLX330-2FFG1760C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281566-XC5VLX330-2F FG1760C Series: Virtex-5 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1760-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 1200 Number of LABs/CLBs: 25920 Number of Logic Elements/Cells: 331776 Total RAM Bits: 10616832 Family Name: XC5VLX330 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com Manufacturer Package: 1760-FCBGA (42.5x42.5) Alternative Parts (Cross-Reference): EP4SGX290KF43I3; EP4SGX290KF43I4; EP4SGX290KF43I4N; Introduction Date: April 14, 2006 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281566-XC5VLX330-2F FG1760C Series: Virtex-5 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1760-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 1200 Number of LABs/CLBs: 25920 Number of Logic Elements/Cells: 331776 Total RAM Bits: 10616832 Family Name: XC5VLX330 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com Manufacturer Package: 1760-FCBGA (42.5x42.5) Alternative Parts (Cross-Reference): EP4SGX290KF43I3; EP4SGX290KF43I4; EP4SGX290KF43I4N; Introduction Date: April 14, 2006 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX330-2FFG1760C - 1281566-XC5VLX330-2FFG1760C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX330-2FFG1760C
1281566-XC5VLX330-2FFG1760C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX330-2FFG1760C 1281566-XC5VLX330-2FFG1760C
Manufacturer: Xilinx Inc. Win Source Part Number: 1281566-XC5VLX330-2F FG1760C Series: Virtex-5 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1760-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.95 V ~ 1.05 V Number of I/O: 1200 Number of LABs/CLBs: 25920 Number of Logic Elements/Cells: 331776 Total RAM Bits: 10616832 Family Name: XC5VLX330 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com Manufacturer Package: 1760-FCBGA (42.5x42.5) Alternative Parts (Cross-Reference): EP4SGX290KF43I3; EP4SGX290KF43I4; EP4SGX290KF43I4N; Introduction Date: April 14, 2006 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281566-XC5VLX330-2FFG1760C
Series: Virtex-5 LX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1760-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.95 V ~ 1.05 V
Number of I/O: 1200
Number of LABs/CLBs: 25920
Number of Logic Elements/Cells: 331776
Total RAM Bits: 10616832
Family Name: XC5VLX330
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 1760-FCBGA (42.5x42.5)
Alternative Parts (Cross-Reference): EP4SGX290KF43I3; EP4SGX290KF43I4; EP4SGX290KF43I4N;
Introduction Date: April 14, 2006
ECCN: 3A001.a.7.a
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC5VLX330-2FFG1760C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC5VLX330-2FFG1760C
FPGA Programmable Logic Device 696-XC5VLX330-2FFG1760C
Virtex-5 FPGA Packaging and Pinout Specification Product overview: XC5VLX330-2FFG1760C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VLX330-2FFG17 60C can be used for catalog matching and distributor lookup.

Virtex-5 FPGA Packaging and Pinout Specification Product overview: XC5VLX330-2FFG1760C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC5VLX330-2FFG1760C can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1281566-XC5VLX330-2FFG1760C 696-XC5VLX330-2FFG1760C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX330-2FFG1760C FPGA Programmable Logic Device
Logic Cells / Logic Blocks 331776 331776
Unlock Full Specs
to access all available technical data